United Technologies Corporation Stack Light Module 52A-N5-40WH

Description
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE 40 W HALOGEN LAMP TYPE 0.35 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 265 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND REVOLUTION RATE 75 RPM BASE MATERIAL CAST LAMP LIFE 25000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGON BOX TEMPERATURE RATING -31 TO 150 DEG F INCLUDES POLYCARBONATE DOME, LIGHT INTENSIFYING REFLECTOR 52 MODEL
Datasheet
Description
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE 40 W HALOGEN LAMP TYPE 0.35 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 265 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND REVOLUTION RATE 75 RPM BASE MATERIAL CAST LAMP LIFE 25000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGON BOX TEMPERATURE RATING -31 TO 150 DEG F INCLUDES POLYCARBONATE DOME, LIGHT INTENSIFYING REFLECTOR 52 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 52A-N5-40WH - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
52A-N5-40WH
Stack Light Module 52A-N5-40WH
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE 40 W HALOGEN LAMP TYPE 0.35 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 265 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND REVOLUTION RATE 75 RPM BASE MATERIAL CAST LAMP LIFE 25000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGON BOX TEMPERATURE RATING -31 TO 150 DEG F INCLUDES POLYCARBONATE DOME, LIGHT INTENSIFYING REFLECTOR 52 MODEL
  • ROTATING LIGHT TYPE
  • 6 INCH DIA X 8-1/2 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • 40 W HALOGEN LAMP TYPE
  • 0.35 AMPERE OPERATING CURRENT
  • AMBER LENS COLOR
  • 65 FPM FLASH RATE
  • 265 LUMEN LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • REVOLUTION RATE 75 RPM
  • BASE MATERIAL CAST
  • LAMP LIFE 25000 HR
  • APPLICATION INDOOR/OUTDOOR
  • MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGON BOX
  • TEMPERATURE RATING -31 TO 150 DEG F
  • INCLUDES POLYCARBONATE DOME, LIGHT INTENSIFYING REFLECTOR
  • 52 MODEL
Supplier's Site Datasheet
6
Fort Worth, TX, USA
6"X 8 1/2" ADAPTABEACON ROTATING BEACON, AMBER, 120V AC
70016600
6"X 8 1/2" ADAPTABEACON ROTATING BEACON, AMBER, 120V AC 70016600
Rotating Lights, 120 V Voltage Rating, 0.35 A Current Rating UL Listed. 1⁄2" pipe or direct mounted. 75 reflector rotations per minute. Halogen long life lamp. For indoor and outdoor use. Note: Lens must face up when mounted in outdoor applications. Other voltages available. Also available in blue, clear, green and magenta . Rotating signal designed to provide maximum brilliance and long term durability with minimum maintenance. The polycarbonate dome allows for easy cleaning. May be mounted in any orientation. For direct mounting applications, unit is supplied complete with

Rotating Lights, 120 V Voltage Rating, 0.35 A Current Rating
UL Listed. 1⁄2" pipe or direct mounted. 75 reflector rotations per minute. Halogen long life lamp. For indoor and outdoor use. Note: Lens must face up when mounted in outdoor applications. Other voltages available. Also available in blue, clear, green and magenta .
Rotating signal designed to provide maximum brilliance and long term durability with minimum maintenance. The polycarbonate dome allows for easy cleaning. May be mounted in any orientation. For direct mounting applications, unit is supplied complete with

Supplier's Site

Technical Specifications

  United Technologies Corporation Allied Electronics, Inc.
Product Category Warning Lights Warning Lights
Product Number 52A-N5-40WH 70016600
Product Name Stack Light Module 6"X 8 1/2" ADAPTABEACON ROTATING BEACON, AMBER, 120V AC
Agency Approvals UL; ULC
Color Amber Amber
Supply Voltage AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 24V AC Industrial Horn - 855H-BCA24EDR5 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
371DST Commander® Double Strobe Hazardous Location Lights - 371DST-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1-Inch NPT Pipe,Surface
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Strobe
View Details
Sounder Beacons - 100978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Clear; Clear
View Details
Industrial Strobe Siren -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details