United Technologies Corporation Strobe/Flashing Light Unit 51R-G1

Description
FLASHING LIGHT WITH HORN TYPE SHATTER RESISTANT POLYCARBONATE LENS MATERIAL 6 INCH W X 7-3/8 INCH H SIZE 24 VDC OPERATING VOLTAGE INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING INCANDESCENT LAMP TYPE 1.1 AMPERE OPERATING CURRENT RED LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND PLC COMPATIBLE LENS TYPE FRESNEL LAMP LIFE 3180 HR OPERATING TEMPERATURE -31 TO 150 DEG F 51 MODEL
Datasheet
Description
FLASHING LIGHT WITH HORN TYPE SHATTER RESISTANT POLYCARBONATE LENS MATERIAL 6 INCH W X 7-3/8 INCH H SIZE 24 VDC OPERATING VOLTAGE INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING INCANDESCENT LAMP TYPE 1.1 AMPERE OPERATING CURRENT RED LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND PLC COMPATIBLE LENS TYPE FRESNEL LAMP LIFE 3180 HR OPERATING TEMPERATURE -31 TO 150 DEG F 51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 51R-G1 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
51R-G1
Strobe/Flashing Light Unit 51R-G1
FLASHING LIGHT WITH HORN TYPE SHATTER RESISTANT POLYCARBONATE LENS MATERIAL 6 INCH W X 7-3/8 INCH H SIZE 24 VDC OPERATING VOLTAGE INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING INCANDESCENT LAMP TYPE 1.1 AMPERE OPERATING CURRENT RED LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND PLC COMPATIBLE LENS TYPE FRESNEL LAMP LIFE 3180 HR OPERATING TEMPERATURE -31 TO 150 DEG F 51 MODEL
  • FLASHING LIGHT WITH HORN TYPE
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • 6 INCH W X 7-3/8 INCH H SIZE
  • 24 VDC OPERATING VOLTAGE
  • INDOOR, OUTDOOR, SIGNALING, SECURITY SYSTEM APPLICATION
  • 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
  • INCANDESCENT LAMP TYPE
  • 1.1 AMPERE OPERATING CURRENT
  • RED LENS COLOR
  • 85 DB AT 10 FT SOUND INTENSITY
  • 65 FPM FLASH RATE
  • 402 LUMEN LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • PLC COMPATIBLE
  • LENS TYPE FRESNEL
  • LAMP LIFE 3180 HR
  • OPERATING TEMPERATURE -31 TO 150 DEG F
  • 51 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 51R-G1
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Visual Indicators Combination; Flashing
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 24V AC Industrial Horn - 855H-BCA24ADR5 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
224XST Electraray® Supervised Hazardous Location Strobe Lights - 224XST-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Agency Approvals UL; ULC; CSA,CSFM,UL,cUL
Visual Indicators Strobe
View Details
Sounder Beacons - 245785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Visual Indicators Continuous
Color Red; Red
Supply Voltage DC or Battery
View Details
CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details