United Technologies Corporation Strobe/Flashing Light Unit 51M-E1

Description
FLASHING LIGHT WITH HORN TYPE POLYCARBONATE LENS MATERIAL 6-3/4 INCH W X 7-3/8 INCH H SIZE 12 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING 1 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 189 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 700 HR LAMP WATTAGE 24 W LENS TYPE FRESNEL WEATHERPROOF 51 MODEL
Datasheet
Description
FLASHING LIGHT WITH HORN TYPE POLYCARBONATE LENS MATERIAL 6-3/4 INCH W X 7-3/8 INCH H SIZE 12 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING 1 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 189 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 700 HR LAMP WATTAGE 24 W LENS TYPE FRESNEL WEATHERPROOF 51 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 51M-E1 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
51M-E1
Strobe/Flashing Light Unit 51M-E1
FLASHING LIGHT WITH HORN TYPE POLYCARBONATE LENS MATERIAL 6-3/4 INCH W X 7-3/8 INCH H SIZE 12 VDC OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING 1 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 85 DB AT 10 FT SOUND INTENSITY 65 FPM FLASH RATE 189 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 700 HR LAMP WATTAGE 24 W LENS TYPE FRESNEL WEATHERPROOF 51 MODEL
  • FLASHING LIGHT WITH HORN TYPE
  • POLYCARBONATE LENS MATERIAL
  • 6-3/4 INCH W X 7-3/8 INCH H SIZE
  • 12 VDC OPERATING VOLTAGE
  • INDOOR/OUTDOOR APPLICATION
  • 1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
  • 1 AMPERE OPERATING CURRENT
  • MAGENTA LENS COLOR
  • 85 DB AT 10 FT SOUND INTENSITY
  • 65 FPM FLASH RATE
  • 189 LUMEN LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 700 HR
  • LAMP WATTAGE 24 W
  • LENS TYPE FRESNEL
  • WEATHERPROOF
  • 51 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 51M-E1
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Visual Indicators Combination; Flashing
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 24V DC Industrial Horn - 855H-BCD24ADR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-D-R-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details