United Technologies CorporationStrobe/Flashing Light Unit51C-E1
Description
FLASHING LIGHT WITH HORN TYPE
POLYCARBONATE LENS MATERIAL
6-3/4 INCH W X 7-3/8 INCH H SIZE
12 VDC OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
1 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
85 DB AT 10 FT SOUND INTENSITY
65 FPM FLASH RATE
189 LUMEN LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 700 HR
LAMP WATTAGE 24 W
LENS TYPE FRESNEL
WEATHERPROOF
51 MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASHING LIGHT WITH HORN TYPE
POLYCARBONATE LENS MATERIAL
6-3/4 INCH W X 7-3/8 INCH H SIZE
12 VDC OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
1 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
85 DB AT 10 FT SOUND INTENSITY
65 FPM FLASH RATE
189 LUMEN LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 700 HR
LAMP WATTAGE 24 W
LENS TYPE FRESNEL
WEATHERPROOF
51 MODEL
FLASHING LIGHT WITH HORN TYPE
POLYCARBONATE LENS MATERIAL
6-3/4 INCH W X 7-3/8 INCH H SIZE
12 VDC OPERATING VOLTAGE
INDOOR/OUTDOOR APPLICATION
1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
1 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
85 DB AT 10 FT SOUND INTENSITY
65 FPM FLASH RATE
189 LUMEN LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 700 HR
LAMP WATTAGE 24 W
LENS TYPE FRESNEL
WEATHERPROOF
51 MODEL