United Technologies Corporation Strobe/Flashing Light Unit 49M-N5-40WH

Description
FLASH LIGHT TYPE POLYCARBONATE (LENS, DOME) MATERIAL 6-3/4 INCH W X 6-3/4 INCH H SIZE UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING 40 W HALOGEN LAMP TYPE 0.3 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 65 FPM FLASH RATE 265 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 25000 HR LENS TYPE FRESNEL WITH LENS FACING UP 49 MODEL
Datasheet
Description
FLASH LIGHT TYPE POLYCARBONATE (LENS, DOME) MATERIAL 6-3/4 INCH W X 6-3/4 INCH H SIZE UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING 40 W HALOGEN LAMP TYPE 0.3 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 65 FPM FLASH RATE 265 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 25000 HR LENS TYPE FRESNEL WITH LENS FACING UP 49 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 49M-N5-40WH - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
49M-N5-40WH
Strobe/Flashing Light Unit 49M-N5-40WH
FLASH LIGHT TYPE POLYCARBONATE (LENS, DOME) MATERIAL 6-3/4 INCH W X 6-3/4 INCH H SIZE UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING 40 W HALOGEN LAMP TYPE 0.3 AMPERE OPERATING CURRENT MAGENTA LENS COLOR 65 FPM FLASH RATE 265 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 25000 HR LENS TYPE FRESNEL WITH LENS FACING UP 49 MODEL
  • FLASH LIGHT TYPE
  • POLYCARBONATE (LENS, DOME) MATERIAL
  • 6-3/4 INCH W X 6-3/4 INCH H SIZE
  • UL, CSA APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • INDOOR/OUTDOOR APPLICATION
  • 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING
  • 40 W HALOGEN LAMP TYPE
  • 0.3 AMPERE OPERATING CURRENT
  • MAGENTA LENS COLOR
  • 65 FPM FLASH RATE
  • 265 LUMEN LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 25000 HR
  • LENS TYPE FRESNEL
  • WITH LENS FACING UP
  • 49 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 49M-N5-40WH
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Visual Indicators Flashing
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 24V DC Metal Horn - 855HM-CGMD30DL4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Red
View Details
224XST Electraray® Supervised Hazardous Location Strobe Lights - 224XST-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Agency Approvals UL; ULC; CSA,CSFM,UL,cUL
Visual Indicators Strobe
View Details
Sounder Beacons - 1974668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Side mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Fixed Multi-Gas Detector Alarm Safety Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details