United Technologies Corporation Stack Light Module 48XBRMG120A

Description
FLASHING/STEADY LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.108 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY ABS LAMP LIFE 148000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 48XBRM MODEL
Datasheet
Description
FLASHING/STEADY LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.108 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY ABS LAMP LIFE 148000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 48XBRM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 48XBRMG120A - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
48XBRMG120A
Stack Light Module 48XBRMG120A
FLASHING/STEADY LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.108 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY ABS LAMP LIFE 148000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 48XBRM MODEL
  • FLASHING/STEADY LIGHT TYPE
  • 4-9/32 INCH DIA X 4-7/32 INCH H SIZE
  • UL, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • LED LAMP TYPE
  • 0.108 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • GREEN LENS COLOR
  • 65 FPM FLASH RATE
  • XTRA-BRITE[TM] BRAND
  • BASE MATERIAL GRAY ABS
  • LAMP LIFE 148000 HR
  • APPLICATION INDOOR/OUTDOOR
  • MOUNTING 1/2 INCH CONDUIT
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 48XBRM MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 48XBRMG120A
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

90mm Industrial Beacon 90 mm Beacon - 855BS-N10BL4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Color Red
View Details
191XL Hazardous Location Division Listed LED Lights - 191XL-S024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
Smoke Alarms - 1235777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Combination
View Details
Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details