United Technologies Corporation Strobe/Flashing Light Unit 48SING-G5-20WH

Description
STEADY LIGHT TYPE SHATTER RESISTANT POLYCARBONATE LENS, HIGH IMPACT POLYCARBONATE/ABS BASE MATERIAL 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CSA APPROVAL 24 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT/SURFACE MOUNTING NEMA 4X ENCLOSURE 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT GREEN LENS COLOR 226 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 20000 HR LENS TYPE FRESNEL 48SIN MODEL
Datasheet
Description
STEADY LIGHT TYPE SHATTER RESISTANT POLYCARBONATE LENS, HIGH IMPACT POLYCARBONATE/ABS BASE MATERIAL 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CSA APPROVAL 24 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT/SURFACE MOUNTING NEMA 4X ENCLOSURE 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT GREEN LENS COLOR 226 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 20000 HR LENS TYPE FRESNEL 48SIN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 48SING-G5-20WH - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
48SING-G5-20WH
Strobe/Flashing Light Unit 48SING-G5-20WH
STEADY LIGHT TYPE SHATTER RESISTANT POLYCARBONATE LENS, HIGH IMPACT POLYCARBONATE/ABS BASE MATERIAL 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL, CSA APPROVAL 24 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 1/2 INCH CONDUIT/SURFACE MOUNTING NEMA 4X ENCLOSURE 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT GREEN LENS COLOR 226 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 20000 HR LENS TYPE FRESNEL 48SIN MODEL
  • STEADY LIGHT TYPE
  • SHATTER RESISTANT POLYCARBONATE LENS, HIGH IMPACT POLYCARBONATE/ABS BASE MATERIAL
  • 4-9/32 INCH DIA X 4-7/32 INCH H SIZE
  • UL, CSA APPROVAL
  • 24 VAC AT 50/60 HZ OPERATING VOLTAGE
  • COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
  • 1/2 INCH CONDUIT/SURFACE MOUNTING
  • NEMA 4X ENCLOSURE
  • 20 W HALOGEN LAMP TYPE
  • 0.8 AMPERE OPERATING CURRENT
  • GREEN LENS COLOR
  • 226 LUMEN LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 20000 HR
  • LENS TYPE FRESNEL
  • 48SIN MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 48SING-G5-20WH
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

160mm Industrial Beacon 160 mm Beacon - 855BL-S24DH5 - Allen-Bradley / Rockwell Automation
Specs
Color Amber
View Details
191XL Hazardous Location Division Listed LED Lights - 191XL-277B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
Sounder Beacons - 1974628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fixed
Agency Approvals RoHS Compliant
Visual Indicators Strobe; Strobe
View Details
CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details