United Technologies Corporation Stack Light Module 48SINC-G5-20WH

Description
STEADY LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL 1638, CUL APPROVAL 24 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL CLEAR LENS COLOR 65 FPM FLASH RATE 175 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND PLC COMPATIBLE BASE MATERIAL GRAY ABS LAMP LIFE 20000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING 1/2 INCH PANEL/CONDUIT/SURFAC E LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 48SIN MODEL
Datasheet
Description
STEADY LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL 1638, CUL APPROVAL 24 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL CLEAR LENS COLOR 65 FPM FLASH RATE 175 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND PLC COMPATIBLE BASE MATERIAL GRAY ABS LAMP LIFE 20000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING 1/2 INCH PANEL/CONDUIT/SURFAC E LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 48SIN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 48SINC-G5-20WH - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
48SINC-G5-20WH
Stack Light Module 48SINC-G5-20WH
STEADY LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL 1638, CUL APPROVAL 24 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL CLEAR LENS COLOR 65 FPM FLASH RATE 175 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND PLC COMPATIBLE BASE MATERIAL GRAY ABS LAMP LIFE 20000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING 1/2 INCH PANEL/CONDUIT/SURFAC E LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 48SIN MODEL
  • STEADY LIGHT TYPE
  • 4-9/32 INCH DIA X 4-7/32 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 24 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • 20 W HALOGEN LAMP TYPE
  • 0.8 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • CLEAR LENS COLOR
  • 65 FPM FLASH RATE
  • 175 LUMEN LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • PLC COMPATIBLE
  • BASE MATERIAL GRAY ABS
  • LAMP LIFE 20000 HR
  • APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL
  • MOUNTING 1/2 INCH PANEL/CONDUIT/SURFACE
  • LENS TYPE FRESNEL
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 48SIN MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 48SINC-G5-20WH
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

371LEDX Commander® Hazardous Location LED Rotating Lights - 371LEDX-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1-Inch NPT Pipe,Surface
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Revolving
View Details
Beacons - 2204985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Steady
Color Red; Yellow; Green; Blue; Purple; White, Yellow, Green, Blue, Red, Purple
View Details
Industrial Strobe Siren -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details