United Technologies Corporation Bell 439D-8AW-R

Description
ROUND VIBRATING GONG TYPE 3-11/32 INCH D SIZE UL, CSFM, FM APPROVAL INDOOR/OUTDOOR APPLICATION 24 VDC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE ELECTRICAL BOX/SURFACE MOUNTING 0.085 AMPERE CURRENT RATING 93 DB (ANECHOIC CHAMBER)/82 DB (REVERBERANT ROOM) AT 10 FT SOUND INTENSITY ALLOY STEEL GONG MATERIAL 8 INCH DIA GONG SIZE EDWARDS[R] BRAND HEAVY DUTY DIE CAST HOUSING LEAD LENGTH 10 INCH 439D MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 3-11/32 INCH D SIZE UL, CSFM, FM APPROVAL INDOOR/OUTDOOR APPLICATION 24 VDC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE ELECTRICAL BOX/SURFACE MOUNTING 0.085 AMPERE CURRENT RATING 93 DB (ANECHOIC CHAMBER)/82 DB (REVERBERANT ROOM) AT 10 FT SOUND INTENSITY ALLOY STEEL GONG MATERIAL 8 INCH DIA GONG SIZE EDWARDS[R] BRAND HEAVY DUTY DIE CAST HOUSING LEAD LENGTH 10 INCH 439D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 3-11/32 INCH D SIZE UL, CSFM, FM APPROVAL INDOOR/OUTDOOR APPLICATION 24 VDC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE ELECTRICAL BOX/SURFACE MOUNTING 0.085 AMPERE CURRENT RATING 93 DB (ANECHOIC CHAMBER)/82 DB (REVERBERANT ROOM) AT 10 FT SOUND INTENSITY ALLOY STEEL GONG MATERIAL 8 INCH DIA GONG SIZE EDWARDS[R] BRAND HEAVY DUTY DIE CAST HOUSING LEAD LENGTH 10 INCH 439D MODEL
  • ROUND VIBRATING GONG TYPE
  • 3-11/32 INCH D SIZE
  • UL, CSFM, FM APPROVAL
  • INDOOR/OUTDOOR APPLICATION
  • 24 VDC VOLTAGE RATING
  • OCTAGON BOX/SINGLE GANG BOX/SQUARE ELECTRICAL BOX/SURFACE MOUNTING
  • 0.085 AMPERE CURRENT RATING
  • 93 DB (ANECHOIC CHAMBER)/82 DB (REVERBERANT ROOM) AT 10 FT SOUND INTENSITY
  • ALLOY STEEL GONG MATERIAL
  • 8 INCH DIA GONG SIZE
  • EDWARDS[R] BRAND
  • HEAVY DUTY DIE CAST HOUSING
  • LEAD LENGTH 10 INCH
  • 439D MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 439D-8AW-R
Product Name Bell
Specialty Applications Safety
Mounting Surface Mount
Features Outdoor Rated
Unlock Full Specs
to access all available technical data

Similar Products

AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-120G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details