United Technologies Corporation Bell 439D-6RAU

Description
ROUND VIBRATING GONG TYPE 5-1/16 INCH D SIZE RED COLOR UL, CSFM, FM APPROVAL OUTDOOR APPLICATION 12 VDC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE/ELECTRIC AL BOX MOUNTING 0.15 AMPERE CURRENT RATING HEAVY DUTY DIE-CAST HOUSING MATERIAL 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY EPOXY POWDER COATED STEEL ALLOY GONG MATERIAL 6 INCH DIA GONG SIZE INCLUDES GRAY WEATHERPOOF SURFACE MOUNT BOX 439 MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 5-1/16 INCH D SIZE RED COLOR UL, CSFM, FM APPROVAL OUTDOOR APPLICATION 12 VDC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE/ELECTRIC AL BOX MOUNTING 0.15 AMPERE CURRENT RATING HEAVY DUTY DIE-CAST HOUSING MATERIAL 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY EPOXY POWDER COATED STEEL ALLOY GONG MATERIAL 6 INCH DIA GONG SIZE INCLUDES GRAY WEATHERPOOF SURFACE MOUNT BOX 439 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 5-1/16 INCH D SIZE RED COLOR UL, CSFM, FM APPROVAL OUTDOOR APPLICATION 12 VDC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE/ELECTRIC AL BOX MOUNTING 0.15 AMPERE CURRENT RATING HEAVY DUTY DIE-CAST HOUSING MATERIAL 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY EPOXY POWDER COATED STEEL ALLOY GONG MATERIAL 6 INCH DIA GONG SIZE INCLUDES GRAY WEATHERPOOF SURFACE MOUNT BOX 439 MODEL
  • ROUND VIBRATING GONG TYPE
  • 5-1/16 INCH D SIZE
  • RED COLOR
  • UL, CSFM, FM APPROVAL
  • OUTDOOR APPLICATION
  • 12 VDC VOLTAGE RATING
  • OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE/ELECTRICAL BOX MOUNTING
  • 0.15 AMPERE CURRENT RATING
  • HEAVY DUTY DIE-CAST HOUSING MATERIAL
  • 95 DB AT 1 M, 85 DB AT 10 FT SOUND INTENSITY
  • EPOXY POWDER COATED STEEL ALLOY GONG MATERIAL
  • 6 INCH DIA GONG SIZE
  • INCLUDES GRAY WEATHERPOOF SURFACE MOUNT BOX
  • 439 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 439D-6RAU
Product Name Bell
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
PCBA, 120VAC, FB2PST - K200D866G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details