Federal Signal Corporation - Industrial Signaling and Systems PCBA, 120VAC, FB2PST K200D866G

Description
Home // Signaling // PCBA, 120VAC, FB2PST
Request a Quote
Description
Home // Signaling // PCBA, 120VAC, FB2PST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCBA, 120VAC, FB2PST - K200D866G - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PCBA, 120VAC, FB2PST
K200D866G
PCBA, 120VAC, FB2PST K200D866G
Home // Signaling // PCBA, 120VAC, FB2PST

Home // Signaling // PCBA, 120VAC, FB2PST

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Audible Alarms
Product Number K200D866G
Product Name PCBA, 120VAC, FB2PST
Unlock Full Specs
to access all available technical data

Similar Products

DurAlert™ Audible and Visual Signal - DRT-AV-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
View Details
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
DurAlert™ Audible and Visual Signal - DRT-AV-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
View Details
Global Series, PCBA, strobe, 24VDC - K859501402-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details