United Technologies Corporation Bell 438D-8N5

Description
ROUND VIBRATING GONG TYPE 5-1/2 INCH D SIZE GRAY COLOR UL, CSFM, FM APPROVAL OUTDOOR APPLICATION 120 VAC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE ELECTRICAL BOX MOUNTING 0.034 AMPERE CURRENT RATING HEAVY DUTY DIE-CAST HOUSING MATERIAL 85 DB AT 1 M, 75 DB AT 10 FT (ANECHOIC CHAMBER) SOUND INTENSITY EPOXY POWDER COATED STEEL ALLOY GONG MATERIAL 8 INCH DIA GONG SIZE INCLUDES GRAY WEATHERPOOF SURFACE MOUNT BOX 438 MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 5-1/2 INCH D SIZE GRAY COLOR UL, CSFM, FM APPROVAL OUTDOOR APPLICATION 120 VAC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE ELECTRICAL BOX MOUNTING 0.034 AMPERE CURRENT RATING HEAVY DUTY DIE-CAST HOUSING MATERIAL 85 DB AT 1 M, 75 DB AT 10 FT (ANECHOIC CHAMBER) SOUND INTENSITY EPOXY POWDER COATED STEEL ALLOY GONG MATERIAL 8 INCH DIA GONG SIZE INCLUDES GRAY WEATHERPOOF SURFACE MOUNT BOX 438 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 5-1/2 INCH D SIZE GRAY COLOR UL, CSFM, FM APPROVAL OUTDOOR APPLICATION 120 VAC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE ELECTRICAL BOX MOUNTING 0.034 AMPERE CURRENT RATING HEAVY DUTY DIE-CAST HOUSING MATERIAL 85 DB AT 1 M, 75 DB AT 10 FT (ANECHOIC CHAMBER) SOUND INTENSITY EPOXY POWDER COATED STEEL ALLOY GONG MATERIAL 8 INCH DIA GONG SIZE INCLUDES GRAY WEATHERPOOF SURFACE MOUNT BOX 438 MODEL
  • ROUND VIBRATING GONG TYPE
  • 5-1/2 INCH D SIZE
  • GRAY COLOR
  • UL, CSFM, FM APPROVAL
  • OUTDOOR APPLICATION
  • 120 VAC VOLTAGE RATING
  • OCTAGON BOX/SINGLE GANG BOX/SQUARE ELECTRICAL BOX MOUNTING
  • 0.034 AMPERE CURRENT RATING
  • HEAVY DUTY DIE-CAST HOUSING MATERIAL
  • 85 DB AT 1 M, 75 DB AT 10 FT (ANECHOIC CHAMBER) SOUND INTENSITY
  • EPOXY POWDER COATED STEEL ALLOY GONG MATERIAL
  • 8 INCH DIA GONG SIZE
  • INCLUDES GRAY WEATHERPOOF SURFACE MOUNT BOX
  • 438 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 438D-8N5
Product Name Bell
Features Outdoor Rated
Unlock Full Specs
to access all available technical data

Similar Products

AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 85 dB
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details