United Technologies Corporation Bell 438D-6N5-R

Description
ROUND VIBRATING GONG TYPE 5-1/16 INCH D SIZE RED COLOR UL, CSFM, FM APPROVAL OUTDOOR APPLICATION 120 VAC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE ELECTRICAL BOX MOUNTING 0.034 AMPERE CURRENT RATING HEAVY DUTY DIE-CAST HOUSING MATERIAL 76 DB AT 1 M, 66 DB AT 10 FT (ANECHOIC CHAMBER) SOUND INTENSITY EPOXY POWDER COATED STEEL ALLOY GONG MATERIAL 6 INCH DIA GONG SIZE INCLUDES GRAY WEATHERPOOF SURFACE MOUNT BOX 438 MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 5-1/16 INCH D SIZE RED COLOR UL, CSFM, FM APPROVAL OUTDOOR APPLICATION 120 VAC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE ELECTRICAL BOX MOUNTING 0.034 AMPERE CURRENT RATING HEAVY DUTY DIE-CAST HOUSING MATERIAL 76 DB AT 1 M, 66 DB AT 10 FT (ANECHOIC CHAMBER) SOUND INTENSITY EPOXY POWDER COATED STEEL ALLOY GONG MATERIAL 6 INCH DIA GONG SIZE INCLUDES GRAY WEATHERPOOF SURFACE MOUNT BOX 438 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 5-1/16 INCH D SIZE RED COLOR UL, CSFM, FM APPROVAL OUTDOOR APPLICATION 120 VAC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE ELECTRICAL BOX MOUNTING 0.034 AMPERE CURRENT RATING HEAVY DUTY DIE-CAST HOUSING MATERIAL 76 DB AT 1 M, 66 DB AT 10 FT (ANECHOIC CHAMBER) SOUND INTENSITY EPOXY POWDER COATED STEEL ALLOY GONG MATERIAL 6 INCH DIA GONG SIZE INCLUDES GRAY WEATHERPOOF SURFACE MOUNT BOX 438 MODEL
  • ROUND VIBRATING GONG TYPE
  • 5-1/16 INCH D SIZE
  • RED COLOR
  • UL, CSFM, FM APPROVAL
  • OUTDOOR APPLICATION
  • 120 VAC VOLTAGE RATING
  • OCTAGON BOX/SINGLE GANG BOX/SQUARE ELECTRICAL BOX MOUNTING
  • 0.034 AMPERE CURRENT RATING
  • HEAVY DUTY DIE-CAST HOUSING MATERIAL
  • 76 DB AT 1 M, 66 DB AT 10 FT (ANECHOIC CHAMBER) SOUND INTENSITY
  • EPOXY POWDER COATED STEEL ALLOY GONG MATERIAL
  • 6 INCH DIA GONG SIZE
  • INCLUDES GRAY WEATHERPOOF SURFACE MOUNT BOX
  • 438 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 438D-6N5-R
Product Name Bell
Features Outdoor Rated
Unlock Full Specs
to access all available technical data

Similar Products

PCBA, 12-24V, 371DST - K2001265D-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Electronic Sounders - 2858085 - RS Components, Ltd.
Specs
Alarm Type Siren
Agency Approvals RoHS; RoHS Compliant
Tone Non-continuous
View Details