United Technologies Corporation Bell 435EX-6C1

Description
ROUND VIBRATING GONG TYPE 4-13/16 INCH D SIZE UL 1203, CSFM APPROVAL OUTDOOR, HAZARDOUS LOCATION, REFINERY, GASOLINE STORAGE AND DISPENSING AREA, PETROCHEMICAL MANUFACTURERS, SPRAY PAINT AREA, AIRCRAFT HANGERS, GRAIN DUST AREA, INDUSTRIAL FIRM APPLICATION 6 VDC VOLTAGE RATING SURFACE MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4R ENCLOSURE 1.52 AMPERE CURRENT RATING 93 DB AT 1 M, 83 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE 6 INCH DIA GONG SIZE 435EX MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 4-13/16 INCH D SIZE UL 1203, CSFM APPROVAL OUTDOOR, HAZARDOUS LOCATION, REFINERY, GASOLINE STORAGE AND DISPENSING AREA, PETROCHEMICAL MANUFACTURERS, SPRAY PAINT AREA, AIRCRAFT HANGERS, GRAIN DUST AREA, INDUSTRIAL FIRM APPLICATION 6 VDC VOLTAGE RATING SURFACE MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4R ENCLOSURE 1.52 AMPERE CURRENT RATING 93 DB AT 1 M, 83 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE 6 INCH DIA GONG SIZE 435EX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 4-13/16 INCH D SIZE UL 1203, CSFM APPROVAL OUTDOOR, HAZARDOUS LOCATION, REFINERY, GASOLINE STORAGE AND DISPENSING AREA, PETROCHEMICAL MANUFACTURERS, SPRAY PAINT AREA, AIRCRAFT HANGERS, GRAIN DUST AREA, INDUSTRIAL FIRM APPLICATION 6 VDC VOLTAGE RATING SURFACE MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4R ENCLOSURE 1.52 AMPERE CURRENT RATING 93 DB AT 1 M, 83 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE 6 INCH DIA GONG SIZE 435EX MODEL
  • ROUND VIBRATING GONG TYPE
  • 4-13/16 INCH D SIZE
  • UL 1203, CSFM APPROVAL
  • OUTDOOR, HAZARDOUS LOCATION, REFINERY, GASOLINE STORAGE AND DISPENSING AREA, PETROCHEMICAL MANUFACTURERS, SPRAY PAINT AREA, AIRCRAFT HANGERS, GRAIN DUST AREA, INDUSTRIAL FIRM APPLICATION
  • 6 VDC VOLTAGE RATING
  • SURFACE MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4R ENCLOSURE
  • 1.52 AMPERE CURRENT RATING
  • 93 DB AT 1 M, 83 DB AT 10 FT SOUND INTENSITY
  • 3/4 INCH CONDUIT TAPPING SIZE
  • 6 INCH DIA GONG SIZE
  • 435EX MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 435EX-6C1
Product Name Bell
Specialty Applications Safety
Mounting Surface Mount
Features Outdoor Rated
Unlock Full Specs
to access all available technical data

Similar Products