United Technologies Corporation Bell 340EX-10N5

Description
ROUND VIBRATING GONG TYPE 5-3/8 INCH D SIZE UL 1203 APPROVAL OUTDOOR, HAZARDOUS LOCATION, REFINERY, GASOLINE STORAGE AND DISPENSING AREA, PETROCHEMICAL MANUFACTURERS, SPRAY PAINT AREA, AIRCRAFT HANGERS, GRAIN DUST AREA, INDUSTRIAL FIRM APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING SURFACE MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4R ENCLOSURE 0.041 AMPERE CURRENT RATING 98 DB AT 1 M, 88 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE 10 INCH DIA GONG SIZE 340EX MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 5-3/8 INCH D SIZE UL 1203 APPROVAL OUTDOOR, HAZARDOUS LOCATION, REFINERY, GASOLINE STORAGE AND DISPENSING AREA, PETROCHEMICAL MANUFACTURERS, SPRAY PAINT AREA, AIRCRAFT HANGERS, GRAIN DUST AREA, INDUSTRIAL FIRM APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING SURFACE MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4R ENCLOSURE 0.041 AMPERE CURRENT RATING 98 DB AT 1 M, 88 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE 10 INCH DIA GONG SIZE 340EX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 5-3/8 INCH D SIZE UL 1203 APPROVAL OUTDOOR, HAZARDOUS LOCATION, REFINERY, GASOLINE STORAGE AND DISPENSING AREA, PETROCHEMICAL MANUFACTURERS, SPRAY PAINT AREA, AIRCRAFT HANGERS, GRAIN DUST AREA, INDUSTRIAL FIRM APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING SURFACE MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4R ENCLOSURE 0.041 AMPERE CURRENT RATING 98 DB AT 1 M, 88 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE 10 INCH DIA GONG SIZE 340EX MODEL
  • ROUND VIBRATING GONG TYPE
  • 5-3/8 INCH D SIZE
  • UL 1203 APPROVAL
  • OUTDOOR, HAZARDOUS LOCATION, REFINERY, GASOLINE STORAGE AND DISPENSING AREA, PETROCHEMICAL MANUFACTURERS, SPRAY PAINT AREA, AIRCRAFT HANGERS, GRAIN DUST AREA, INDUSTRIAL FIRM APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4R ENCLOSURE
  • 0.041 AMPERE CURRENT RATING
  • 98 DB AT 1 M, 88 DB AT 10 FT SOUND INTENSITY
  • 3/4 INCH CONDUIT TAPPING SIZE
  • 10 INCH DIA GONG SIZE
  • 340EX MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 340EX-10N5
Product Name Bell
Specialty Applications Safety
Mounting Surface Mount
Features Outdoor Rated
Unlock Full Specs
to access all available technical data

Similar Products

ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Sounder Beacons - 142187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Supply Voltage AC
View Details