United Technologies Corporation Bell 340-4E5

Description
ROUND VIBRATING GONG TYPE 4-1/2 INCH DIA X 2-13/22 INCH D SIZE UL, CSFM, FM APPROVAL OFFICE, FACTORY, HEAVY MACHINE SHOP APPLICATION 12 VAC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING 0.62 AMPERE CURRENT RATING 7.4 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 98 DB AT 1 M, 88 DB AT 10 FT SOUND INTENSITY 4 INCH DIA GONG SIZE DC COIL RESISTANCE 13 OHM PLC COMPATIBLE 340 MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 4-1/2 INCH DIA X 2-13/22 INCH D SIZE UL, CSFM, FM APPROVAL OFFICE, FACTORY, HEAVY MACHINE SHOP APPLICATION 12 VAC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING 0.62 AMPERE CURRENT RATING 7.4 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 98 DB AT 1 M, 88 DB AT 10 FT SOUND INTENSITY 4 INCH DIA GONG SIZE DC COIL RESISTANCE 13 OHM PLC COMPATIBLE 340 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 4-1/2 INCH DIA X 2-13/22 INCH D SIZE UL, CSFM, FM APPROVAL OFFICE, FACTORY, HEAVY MACHINE SHOP APPLICATION 12 VAC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING 0.62 AMPERE CURRENT RATING 7.4 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 98 DB AT 1 M, 88 DB AT 10 FT SOUND INTENSITY 4 INCH DIA GONG SIZE DC COIL RESISTANCE 13 OHM PLC COMPATIBLE 340 MODEL
  • ROUND VIBRATING GONG TYPE
  • 4-1/2 INCH DIA X 2-13/22 INCH D SIZE
  • UL, CSFM, FM APPROVAL
  • OFFICE, FACTORY, HEAVY MACHINE SHOP APPLICATION
  • 12 VAC VOLTAGE RATING
  • OCTAGON BOX/SINGLE GANG BOX/SURFACE MOUNTING
  • 0.62 AMPERE CURRENT RATING
  • 7.4 VA POWER RATING
  • CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
  • 98 DB AT 1 M, 88 DB AT 10 FT SOUND INTENSITY
  • 4 INCH DIA GONG SIZE
  • DC COIL RESISTANCE 13 OHM
  • PLC COMPATIBLE
  • 340 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 340-4E5
Product Name Bell
Specialty Applications Safety
Unlock Full Specs
to access all available technical data

Similar Products

Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Industrial Horn 24V DC Metal Horn - 855HM-CGMD30DL4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 12 to 30 volts
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Electronic Sounders - 2887727 - RS Components, Ltd.
Specs
Alarm Type Siren
Agency Approvals RoHS; RoHS Compliant
Supply Voltage DC or Battery
View Details