United Technologies Corporation Bell 340-10N5

Description
ROUND VIBRATING GONG TYPE 10-1/2 INCH DIA X 4-13/16 INCH D SIZE UL, CSFM, FM APPROVAL OFFICE, FACTORY, HEAVY MACHINE SHOP APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE MOUNTING 0.07 AMPERE CURRENT RATING 8.4 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 106 DB AT 1 M, 96 DB AT 10 FT SOUND INTENSITY 10 INCH DIA GONG SIZE DC COIL RESISTANCE 700 OHM PLC COMPATIBLE 340 MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 10-1/2 INCH DIA X 4-13/16 INCH D SIZE UL, CSFM, FM APPROVAL OFFICE, FACTORY, HEAVY MACHINE SHOP APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE MOUNTING 0.07 AMPERE CURRENT RATING 8.4 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 106 DB AT 1 M, 96 DB AT 10 FT SOUND INTENSITY 10 INCH DIA GONG SIZE DC COIL RESISTANCE 700 OHM PLC COMPATIBLE 340 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 10-1/2 INCH DIA X 4-13/16 INCH D SIZE UL, CSFM, FM APPROVAL OFFICE, FACTORY, HEAVY MACHINE SHOP APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE MOUNTING 0.07 AMPERE CURRENT RATING 8.4 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 106 DB AT 1 M, 96 DB AT 10 FT SOUND INTENSITY 10 INCH DIA GONG SIZE DC COIL RESISTANCE 700 OHM PLC COMPATIBLE 340 MODEL
  • ROUND VIBRATING GONG TYPE
  • 10-1/2 INCH DIA X 4-13/16 INCH D SIZE
  • UL, CSFM, FM APPROVAL
  • OFFICE, FACTORY, HEAVY MACHINE SHOP APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE MOUNTING
  • 0.07 AMPERE CURRENT RATING
  • 8.4 VA POWER RATING
  • CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
  • 106 DB AT 1 M, 96 DB AT 10 FT SOUND INTENSITY
  • 10 INCH DIA GONG SIZE
  • DC COIL RESISTANCE 700 OHM
  • PLC COMPATIBLE
  • 340 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 340-10N5
Product Name Bell
Specialty Applications Safety
Unlock Full Specs
to access all available technical data

Similar Products

AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
Sounder Beacons - 1974684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Electronic
Mounting Side mount
Agency Approvals RoHS; RoHS Compliant
View Details