ROUND SINGLE STROKE GONG TYPE
6 INCH DIA X 2-29/32 INCH D SIZE
UL 464 APPROVAL
INDOOR, FACTORY, HEAVY MACHINE SHOP, OFFICE APPLICATION
125 VDC VOLTAGE RATING
OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE/ELECTRIC
AL BOX MOUNTING
0.06 AMPERE CURRENT RATING
7.5 VA POWER RATING
CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
96 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY
6 INCH DIA GONG SIZE
DC COIL RESISTANCE 1870 OHM
PLC COMPATIBLE
330 MODEL
United Technologies Corporation
Done
Datasheet
Description
ROUND SINGLE STROKE GONG TYPE
6 INCH DIA X 2-29/32 INCH D SIZE
UL 464 APPROVAL
INDOOR, FACTORY, HEAVY MACHINE SHOP, OFFICE APPLICATION
125 VDC VOLTAGE RATING
OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE/ELECTRIC
AL BOX MOUNTING
0.06 AMPERE CURRENT RATING
7.5 VA POWER RATING
CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
96 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY
6 INCH DIA GONG SIZE
DC COIL RESISTANCE 1870 OHM
PLC COMPATIBLE
330 MODEL
ROUND SINGLE STROKE GONG TYPE
6 INCH DIA X 2-29/32 INCH D SIZE
UL 464 APPROVAL
INDOOR, FACTORY, HEAVY MACHINE SHOP, OFFICE APPLICATION
125 VDC VOLTAGE RATING
OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE/ELECTRIC
AL BOX MOUNTING
0.06 AMPERE CURRENT RATING
7.5 VA POWER RATING
CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
96 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY
6 INCH DIA GONG SIZE
DC COIL RESISTANCE 1870 OHM
PLC COMPATIBLE
330 MODEL
ROUND SINGLE STROKE GONG TYPE
6 INCH DIA X 2-29/32 INCH D SIZE
UL 464 APPROVAL
INDOOR, FACTORY, HEAVY MACHINE SHOP, OFFICE APPLICATION
125 VDC VOLTAGE RATING
OCTAGON BOX/SINGLE GANG BOX/SQUARE BOX/SURFACE/ELECTRICAL BOX MOUNTING
0.06 AMPERE CURRENT RATING
7.5 VA POWER RATING
CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL