Federal Signal Corporation - Industrial Signaling and Systems EM3 SelecTone® Extension Modules EM3

Description
Reliable solid-state circuitry Indoor or outdoor use No separate power supply required Mountable up to 100 feet away Produces three tones with the same speaker or amplifier Type 3R enclosure UL and cUL Listed Connector Board Interface Features Model EM3 SelecTone® Extension Module is designed to add multi-tone capability to an individual SelecTone unit and can be used with Models 50GC, 300, 300GC, and 302GC. The die-cast aluminum alloy housing has the same dimensions as the main amplifier housing of the above mentioned models and is sealed with gray enamel paint. Model EM3’s internal components are protected from the elements by dust and moisture-proof seals. Its internal components are a wiring terminal strip, edge connector slots for three Model UTM tone modules and a UL and cUL Listed Connector Board Interface to connect to a SelecTone 300, 300GC, or 302GC signaling device. Model EM3 is not compatible with the TM33-SD Tone Module. With model EM3, three functions can be simultaneously monitored rather than one. Tone activation and selection is accomplished by user-supplied, normally-open dry contacts. Where voice communication is not necessary and the application requirements dictate up to three tone signals, model EM3 Extension Module allows a single SelecTone audible signal to fill those needs.
Request a Quote Datasheet
Description
Reliable solid-state circuitry Indoor or outdoor use No separate power supply required Mountable up to 100 feet away Produces three tones with the same speaker or amplifier Type 3R enclosure UL and cUL Listed Connector Board Interface Features Model EM3 SelecTone® Extension Module is designed to add multi-tone capability to an individual SelecTone unit and can be used with Models 50GC, 300, 300GC, and 302GC. The die-cast aluminum alloy housing has the same dimensions as the main amplifier housing of the above mentioned models and is sealed with gray enamel paint. Model EM3’s internal components are protected from the elements by dust and moisture-proof seals. Its internal components are a wiring terminal strip, edge connector slots for three Model UTM tone modules and a UL and cUL Listed Connector Board Interface to connect to a SelecTone 300, 300GC, or 302GC signaling device. Model EM3 is not compatible with the TM33-SD Tone Module. With model EM3, three functions can be simultaneously monitored rather than one. Tone activation and selection is accomplished by user-supplied, normally-open dry contacts. Where voice communication is not necessary and the application requirements dictate up to three tone signals, model EM3 Extension Module allows a single SelecTone audible signal to fill those needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EM3 SelecTone® Extension Modules - EM3 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
EM3 SelecTone® Extension Modules
EM3
EM3 SelecTone® Extension Modules EM3
Reliable solid-state circuitry Indoor or outdoor use No separate power supply required Mountable up to 100 feet away Produces three tones with the same speaker or amplifier Type 3R enclosure UL and cUL Listed Connector Board Interface Features Model EM3 SelecTone® Extension Module is designed to add multi-tone capability to an individual SelecTone unit and can be used with Models 50GC, 300, 300GC, and 302GC. The die-cast aluminum alloy housing has the same dimensions as the main amplifier housing of the above mentioned models and is sealed with gray enamel paint. Model EM3’s internal components are protected from the elements by dust and moisture-proof seals. Its internal components are a wiring terminal strip, edge connector slots for three Model UTM tone modules and a UL and cUL Listed Connector Board Interface to connect to a SelecTone 300, 300GC, or 302GC signaling device. Model EM3 is not compatible with the TM33-SD Tone Module. With model EM3, three functions can be simultaneously monitored rather than one. Tone activation and selection is accomplished by user-supplied, normally-open dry contacts. Where voice communication is not necessary and the application requirements dictate up to three tone signals, model EM3 Extension Module allows a single SelecTone audible signal to fill those needs.
  • Reliable solid-state circuitry
  • Indoor or outdoor use
  • No separate power supply required
  • Mountable up to 100 feet away
  • Produces three tones with the same speaker or amplifier
  • Type 3R enclosure
  • UL and cUL Listed Connector Board Interface

Features

Model EM3 SelecTone® Extension Module is designed to add multi-tone capability to an individual SelecTone unit and can be used with Models 50GC, 300, 300GC, and 302GC.

The die-cast aluminum alloy housing has the same dimensions as the main amplifier housing of the above mentioned models and is sealed with gray enamel paint. Model EM3’s internal components are protected from the elements by dust and moisture-proof seals.

Its internal components are a wiring terminal strip, edge connector slots for three Model UTM tone modules and a UL and cUL Listed Connector Board Interface to connect to a SelecTone 300, 300GC, or 302GC signaling device. Model EM3 is not compatible with the TM33-SD Tone Module.

With model EM3, three functions can be simultaneously monitored rather than one. Tone activation and selection is accomplished by user-supplied, normally-open dry contacts.

Where voice communication is not necessary and the application requirements dictate up to three tone signals, model EM3 Extension Module allows a single SelecTone audible signal to fill those needs.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Audible Alarms
Product Number EM3
Product Name EM3 SelecTone® Extension Modules
Mounting Surface
Unlock Full Specs
to access all available technical data

Similar Products

DurAlert™ Audible and Visual Signal - DRT-AV-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
View Details
SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals - SLM500R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 86 to 105 dB
View Details
SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals - SLM500C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 86 to 105 dB
View Details
PCBA, AV1-LED, stick, green - K2005633A-G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details