United Technologies Corporation Bell 333-6E1

Description
ROUND SINGLE STROKE GONG TYPE 6 INCH DIA X 2-29/32 INCH D SIZE UL 464 APPROVAL INDOOR, FACTORY, HEAVY MACHINE SHOP, OFFICE APPLICATION 12 VDC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SURFACE/ELECTRIC AL BOX MOUNTING 0.6 AMPERE CURRENT RATING 7.2 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 96 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY 6 INCH DIA GONG SIZE DC COIL RESISTANCE 18 OHM PLC COMPATIBLE 330 MODEL
Datasheet
Description
ROUND SINGLE STROKE GONG TYPE 6 INCH DIA X 2-29/32 INCH D SIZE UL 464 APPROVAL INDOOR, FACTORY, HEAVY MACHINE SHOP, OFFICE APPLICATION 12 VDC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SURFACE/ELECTRIC AL BOX MOUNTING 0.6 AMPERE CURRENT RATING 7.2 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 96 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY 6 INCH DIA GONG SIZE DC COIL RESISTANCE 18 OHM PLC COMPATIBLE 330 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND SINGLE STROKE GONG TYPE 6 INCH DIA X 2-29/32 INCH D SIZE UL 464 APPROVAL INDOOR, FACTORY, HEAVY MACHINE SHOP, OFFICE APPLICATION 12 VDC VOLTAGE RATING OCTAGON BOX/SINGLE GANG BOX/SURFACE/ELECTRIC AL BOX MOUNTING 0.6 AMPERE CURRENT RATING 7.2 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 96 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY 6 INCH DIA GONG SIZE DC COIL RESISTANCE 18 OHM PLC COMPATIBLE 330 MODEL
  • ROUND SINGLE STROKE GONG TYPE
  • 6 INCH DIA X 2-29/32 INCH D SIZE
  • UL 464 APPROVAL
  • INDOOR, FACTORY, HEAVY MACHINE SHOP, OFFICE APPLICATION
  • 12 VDC VOLTAGE RATING
  • OCTAGON BOX/SINGLE GANG BOX/SURFACE/ELECTRICAL BOX MOUNTING
  • 0.6 AMPERE CURRENT RATING
  • 7.2 VA POWER RATING
  • CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
  • 96 DB AT 1 M, 86 DB AT 10 FT SOUND INTENSITY
  • 6 INCH DIA GONG SIZE
  • DC COIL RESISTANCE 18 OHM
  • PLC COMPATIBLE
  • 330 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 333-6E1
Product Name Bell
Specialty Applications Safety
Unlock Full Specs
to access all available technical data

Similar Products

Oxygen Enrichment Safety Alarm -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals - SLM500R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 86 to 105 dB
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details