United Technologies Corporation Bell 332EX-10N5

Description
ROUND SINGLE STROKE GONG TYPE 5-3/8 INCH D SIZE GRAY COLOR UL 1203 APPROVAL INDOOR, HAZARDOUS LOCATION, REFINERY, GASOLINE STORAGE AND DISPENSING AREA, PETROCHEMICAL MANUFACTURER, SPRAY PAINT AREA, AIRCRAFT HANGER, GRAIN DUST AREA, INDUSTRIAL FIRM APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING SURFACE MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4R ENCLOSURE 0.43 AMPERE CURRENT RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 104 DB AT 1 M, 94 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE 10 INCH DIA GONG SIZE 330EX MODEL
Datasheet
Description
ROUND SINGLE STROKE GONG TYPE 5-3/8 INCH D SIZE GRAY COLOR UL 1203 APPROVAL INDOOR, HAZARDOUS LOCATION, REFINERY, GASOLINE STORAGE AND DISPENSING AREA, PETROCHEMICAL MANUFACTURER, SPRAY PAINT AREA, AIRCRAFT HANGER, GRAIN DUST AREA, INDUSTRIAL FIRM APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING SURFACE MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4R ENCLOSURE 0.43 AMPERE CURRENT RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 104 DB AT 1 M, 94 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE 10 INCH DIA GONG SIZE 330EX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND SINGLE STROKE GONG TYPE 5-3/8 INCH D SIZE GRAY COLOR UL 1203 APPROVAL INDOOR, HAZARDOUS LOCATION, REFINERY, GASOLINE STORAGE AND DISPENSING AREA, PETROCHEMICAL MANUFACTURER, SPRAY PAINT AREA, AIRCRAFT HANGER, GRAIN DUST AREA, INDUSTRIAL FIRM APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING SURFACE MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4R ENCLOSURE 0.43 AMPERE CURRENT RATING CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL 104 DB AT 1 M, 94 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE 10 INCH DIA GONG SIZE 330EX MODEL
  • ROUND SINGLE STROKE GONG TYPE
  • 5-3/8 INCH D SIZE
  • GRAY COLOR
  • UL 1203 APPROVAL
  • INDOOR, HAZARDOUS LOCATION, REFINERY, GASOLINE STORAGE AND DISPENSING AREA, PETROCHEMICAL MANUFACTURER, SPRAY PAINT AREA, AIRCRAFT HANGER, GRAIN DUST AREA, INDUSTRIAL FIRM APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4R ENCLOSURE
  • 0.43 AMPERE CURRENT RATING
  • CORROSION RESISTANT HEAT FLOWED EPOXY FINISHED DIE-CAST HOUSING MATERIAL
  • 104 DB AT 1 M, 94 DB AT 10 FT SOUND INTENSITY
  • 3/4 INCH CONDUIT TAPPING SIZE
  • 10 INCH DIA GONG SIZE
  • 330EX MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 332EX-10N5
Product Name Bell
Specialty Applications Safety
Unlock Full Specs
to access all available technical data

Similar Products