United Technologies Corporation Proximity Switch 301-BT-20J

Description
UTC FIRE & SECURITY COMPANY,SENTROL,301- BT-20J,301BT20J,0.3/ 0.7A,48V. FREE 2 YEAR RADWELL WARRANTY
Description
UTC FIRE & SECURITY COMPANY,SENTROL,301- BT-20J,301BT20J,0.3/ 0.7A,48V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 96400639 - Radwell International
Willingboro, NJ, United States
Proximity Switch
96400639
Proximity Switch 96400639
UTC FIRE & SECURITY COMPANY,SENTROL,301- BT-20J,301BT20J,0.3/ 0.7A,48V. FREE 2 YEAR RADWELL WARRANTY

UTC FIRE & SECURITY COMPANY,SENTROL,301-BT-20J,301BT20J,0.3/0.7A,48V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 96400639
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1123LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
 - High Temperature Inductive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.3150 inch (2 to 8 mm)
View Details
Proximity Sensors - Industrial - 2171-SOIA-M18PNB-PNLK-M12-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1.1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details