United Technologies Corporation Stack Light Module 3000SDR-EK

Description
FLASHING LIGHT TYPE 5 INCH DIA X 3-1/2 INCH H SIZE 12 TO 48 VDC OPERATING VOLTAGE XENON LAMP TYPE 0.13 TO 0.275 AMPERE OPERATING CURRENT RED LENS COLOR 80 FPM FLASH RATE 150000 CD LIGHT INTENSITY ADAPTABEACON BRAND MOUNTING FLANGE/SURFACE TERMINAL TYPE 18 INCH WIRE LEAD APPLICATION INDUSTRIAL 3000SD-EK MODEL
Datasheet
Description
FLASHING LIGHT TYPE 5 INCH DIA X 3-1/2 INCH H SIZE 12 TO 48 VDC OPERATING VOLTAGE XENON LAMP TYPE 0.13 TO 0.275 AMPERE OPERATING CURRENT RED LENS COLOR 80 FPM FLASH RATE 150000 CD LIGHT INTENSITY ADAPTABEACON BRAND MOUNTING FLANGE/SURFACE TERMINAL TYPE 18 INCH WIRE LEAD APPLICATION INDUSTRIAL 3000SD-EK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 3000SDR-EK - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
3000SDR-EK
Stack Light Module 3000SDR-EK
FLASHING LIGHT TYPE 5 INCH DIA X 3-1/2 INCH H SIZE 12 TO 48 VDC OPERATING VOLTAGE XENON LAMP TYPE 0.13 TO 0.275 AMPERE OPERATING CURRENT RED LENS COLOR 80 FPM FLASH RATE 150000 CD LIGHT INTENSITY ADAPTABEACON BRAND MOUNTING FLANGE/SURFACE TERMINAL TYPE 18 INCH WIRE LEAD APPLICATION INDUSTRIAL 3000SD-EK MODEL
  • FLASHING LIGHT TYPE
  • 5 INCH DIA X 3-1/2 INCH H SIZE
  • 12 TO 48 VDC OPERATING VOLTAGE
  • XENON LAMP TYPE
  • 0.13 TO 0.275 AMPERE OPERATING CURRENT
  • RED LENS COLOR
  • 80 FPM FLASH RATE
  • 150000 CD LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • MOUNTING FLANGE/SURFACE
  • TERMINAL TYPE 18 INCH WIRE LEAD
  • APPLICATION INDUSTRIAL
  • 3000SD-EK MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 3000SDR-EK
Product Name Stack Light Module
Visual Indicators Flashing
Unlock Full Specs
to access all available technical data

Similar Products

120mm Industrial Beacon 120 mm Beacon - 855BM-N24DH6 - Allen-Bradley / Rockwell Automation
Specs
Color Blue
View Details
225XST Electraray® Hazardous Location Strobe Warning Lights - 225XST-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL,NSF
View Details
Beacons - 180698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details