United Technologies Corporation Stack Light Module 3000SDA-EK

Description
FLASHING LIGHT TYPE 5 INCH DIA X 3-1/2 INCH H SIZE 12 TO 48 VDC OPERATING VOLTAGE XENON LAMP TYPE 0.13 TO 0.275 AMPERE OPERATING CURRENT AMBER LENS COLOR 80 FPM FLASH RATE 150000 CD LIGHT INTENSITY ADAPTABEACON BRAND MOUNTING FLANGE/SURFACE TERMINAL TYPE 18 INCH WIRE LEAD APPLICATION INDUSTRIAL 3000SD-EK MODEL
Datasheet
Description
FLASHING LIGHT TYPE 5 INCH DIA X 3-1/2 INCH H SIZE 12 TO 48 VDC OPERATING VOLTAGE XENON LAMP TYPE 0.13 TO 0.275 AMPERE OPERATING CURRENT AMBER LENS COLOR 80 FPM FLASH RATE 150000 CD LIGHT INTENSITY ADAPTABEACON BRAND MOUNTING FLANGE/SURFACE TERMINAL TYPE 18 INCH WIRE LEAD APPLICATION INDUSTRIAL 3000SD-EK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 3000SDA-EK - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
3000SDA-EK
Stack Light Module 3000SDA-EK
FLASHING LIGHT TYPE 5 INCH DIA X 3-1/2 INCH H SIZE 12 TO 48 VDC OPERATING VOLTAGE XENON LAMP TYPE 0.13 TO 0.275 AMPERE OPERATING CURRENT AMBER LENS COLOR 80 FPM FLASH RATE 150000 CD LIGHT INTENSITY ADAPTABEACON BRAND MOUNTING FLANGE/SURFACE TERMINAL TYPE 18 INCH WIRE LEAD APPLICATION INDUSTRIAL 3000SD-EK MODEL
  • FLASHING LIGHT TYPE
  • 5 INCH DIA X 3-1/2 INCH H SIZE
  • 12 TO 48 VDC OPERATING VOLTAGE
  • XENON LAMP TYPE
  • 0.13 TO 0.275 AMPERE OPERATING CURRENT
  • AMBER LENS COLOR
  • 80 FPM FLASH RATE
  • 150000 CD LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • MOUNTING FLANGE/SURFACE
  • TERMINAL TYPE 18 INCH WIRE LEAD
  • APPLICATION INDUSTRIAL
  • 3000SD-EK MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 3000SDA-EK
Product Name Stack Light Module
Visual Indicators Flashing
Unlock Full Specs
to access all available technical data

Similar Products

Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
FB2LED Fireball® LED Single and Quad Color Warning Lights - FB2LED-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 230V AC Industrial Horn - 855H-BCA20CDR4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details