United Technologies Corporation Assembled Stack Light Unit 270STRA120A

Description
STROBE LIGHT TYPE 2.95 INCH DIA SIZE UL (CANADA AND US), CE APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3R/4, IP54/66 ENCLOSURE XENON LAMP TYPE 0.048 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 90 FPM FLASH RATE SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) INCLUDES 6-USER SELECTABLE TONES PIEZOELECTRIC/32-USE R SELECTABLE TONES MAGNETODYNAMIC (1) SOUNDER MODULE OPERATING TEMPERATURE -14 TO 109.4 DEG F 200 MODEL
Datasheet
Description
STROBE LIGHT TYPE 2.95 INCH DIA SIZE UL (CANADA AND US), CE APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3R/4, IP54/66 ENCLOSURE XENON LAMP TYPE 0.048 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 90 FPM FLASH RATE SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) INCLUDES 6-USER SELECTABLE TONES PIEZOELECTRIC/32-USE R SELECTABLE TONES MAGNETODYNAMIC (1) SOUNDER MODULE OPERATING TEMPERATURE -14 TO 109.4 DEG F 200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembled Stack Light Unit - 270STRA120A - United Technologies Corporation
Farmington, CT, USA
Assembled Stack Light Unit
270STRA120A
Assembled Stack Light Unit 270STRA120A
STROBE LIGHT TYPE 2.95 INCH DIA SIZE UL (CANADA AND US), CE APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3R/4, IP54/66 ENCLOSURE XENON LAMP TYPE 0.048 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 90 FPM FLASH RATE SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) INCLUDES 6-USER SELECTABLE TONES PIEZOELECTRIC/32-USE R SELECTABLE TONES MAGNETODYNAMIC (1) SOUNDER MODULE OPERATING TEMPERATURE -14 TO 109.4 DEG F 200 MODEL
  • STROBE LIGHT TYPE
  • 2.95 INCH DIA SIZE
  • UL (CANADA AND US), CE APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 3R/4, IP54/66 ENCLOSURE
  • XENON LAMP TYPE
  • 0.048 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • AMBER LENS COLOR
  • 90 FPM FLASH RATE
  • SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE
  • 4 LIGHT UNIT(S)
  • INCLUDES 6-USER SELECTABLE TONES PIEZOELECTRIC/32-USER SELECTABLE TONES MAGNETODYNAMIC (1) SOUNDER MODULE
  • OPERATING TEMPERATURE -14 TO 109.4 DEG F
  • 200 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 270STRA120A
Product Name Assembled Stack Light Unit
Agency Approvals UL; ULC; CE
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 230V AC Industrial Horn - 855H-BCA20CDR8 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
191XL Hazardous Location Division Listed LED Lights - 191XL-024M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
Beacons - 2204982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Steady, Flashing
Color Green; Green
View Details
Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details