UNITED TECHNOLOGIES CORPORATION
270LEDB120V -- STACK LIGHT LAMP
United Technologies Corporation
Stack Light Lamp
270LEDB120V
Description
LED TYPE
BLUE COLOR
200 CLASS 70 MM STACK LIGHT USED ON
120 VAC VOLTAGE RATING
200 MODEL
-
United Technologies Corporation
Datasheet
Description
LED TYPE
BLUE COLOR
200 CLASS 70 MM STACK LIGHT USED ON
120 VAC VOLTAGE RATING
200 MODEL
Datasheet
Suppliers
LED TYPE
BLUE COLOR
200 CLASS 70 MM STACK LIGHT USED ON
120 VAC VOLTAGE RATING
200 MODEL
- LED TYPE
- BLUE COLOR
- 200 CLASS 70 MM STACK LIGHT USED ON
- 120 VAC VOLTAGE RATING
- 200 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
LED Lamps |
|
Product Number
|
270LEDB120V |
|
Product Name
|
Stack Light Lamp |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Base Type
Panel
Diameter
50.04 mm (1.97 inch)
Rated Average Life
50000 hours
View Details