United Technologies Corporation Assembled Stack Light Unit 248MDA120A

Description
FLASHING LIGHT TYPE 1.89 INCH DIA X 13.799 INCH H SIZE UL (CANADA AND US), CE APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3R/4X, IP54/66 ENCLOSURE LED LAMP TYPE 0.01 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL GRAY LENS COLOR 77 DB AT 1 M, 67 DB AT 10 FT SOUND INTENSITY SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) INCLUDES (1) SOUNDER MODULE CONSTRUCTIONAL FEATURE IMPACT RESISTANT OPERATING TEMPERATURE -22 TO 122 DEG F 200 MODEL
Datasheet
Description
FLASHING LIGHT TYPE 1.89 INCH DIA X 13.799 INCH H SIZE UL (CANADA AND US), CE APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3R/4X, IP54/66 ENCLOSURE LED LAMP TYPE 0.01 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL GRAY LENS COLOR 77 DB AT 1 M, 67 DB AT 10 FT SOUND INTENSITY SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) INCLUDES (1) SOUNDER MODULE CONSTRUCTIONAL FEATURE IMPACT RESISTANT OPERATING TEMPERATURE -22 TO 122 DEG F 200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembled Stack Light Unit - 248MDA120A - United Technologies Corporation
Farmington, CT, USA
Assembled Stack Light Unit
248MDA120A
Assembled Stack Light Unit 248MDA120A
FLASHING LIGHT TYPE 1.89 INCH DIA X 13.799 INCH H SIZE UL (CANADA AND US), CE APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 3R/4X, IP54/66 ENCLOSURE LED LAMP TYPE 0.01 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL GRAY LENS COLOR 77 DB AT 1 M, 67 DB AT 10 FT SOUND INTENSITY SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE 4 LIGHT UNIT(S) INCLUDES (1) SOUNDER MODULE CONSTRUCTIONAL FEATURE IMPACT RESISTANT OPERATING TEMPERATURE -22 TO 122 DEG F 200 MODEL
  • FLASHING LIGHT TYPE
  • 1.89 INCH DIA X 13.799 INCH H SIZE
  • UL (CANADA AND US), CE APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 3R/4X, IP54/66 ENCLOSURE
  • LED LAMP TYPE
  • 0.01 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • GRAY LENS COLOR
  • 77 DB AT 1 M, 67 DB AT 10 FT SOUND INTENSITY
  • SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE
  • 4 LIGHT UNIT(S)
  • INCLUDES (1) SOUNDER MODULE
  • CONSTRUCTIONAL FEATURE IMPACT RESISTANT
  • OPERATING TEMPERATURE -22 TO 122 DEG F
  • 200 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 248MDA120A
Product Name Assembled Stack Light Unit
Agency Approvals UL; ULC; CE
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 230V AC Industrial Horn - 855H-BCA20BDR3 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
191XL Hazardous Location Division Listed LED Lights - 191XL-S024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
Beacons - 2222471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing, Steady
Color Red; Red
View Details
Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details