United Technologies CorporationAssembled Stack Light Unit248LEDMY24AD
Description
FLASHING/STEADY LIGHT TYPE
1.89 INCH DIA SIZE
UL (CANADA AND US), CE APPROVAL
24 VAC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE
NEMA 3R/4, IP54/66 ENCLOSURE
LED LAMP TYPE
0.03 AMPERE OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
YELLOW LENS COLOR
77 DB AT 1 M SOUND INTENSITY
SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE
4 LIGHT UNIT(S)
INCLUDES MAGNETODYNAMIC (1) SOUNDER MODULE
OPERATING TEMPERATURE -22 TO 122 DEG F
200 MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASHING/STEADY LIGHT TYPE
1.89 INCH DIA SIZE
UL (CANADA AND US), CE APPROVAL
24 VAC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE
NEMA 3R/4, IP54/66 ENCLOSURE
LED LAMP TYPE
0.03 AMPERE OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
YELLOW LENS COLOR
77 DB AT 1 M SOUND INTENSITY
SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE
4 LIGHT UNIT(S)
INCLUDES MAGNETODYNAMIC (1) SOUNDER MODULE
OPERATING TEMPERATURE -22 TO 122 DEG F
200 MODEL
FLASHING/STEADY LIGHT TYPE
1.89 INCH DIA SIZE
UL (CANADA AND US), CE APPROVAL
24 VAC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE
NEMA 3R/4, IP54/66 ENCLOSURE
LED LAMP TYPE
0.03 AMPERE OPERATING CURRENT
POLYCARBONATE LENS MATERIAL
YELLOW LENS COLOR
77 DB AT 1 M SOUND INTENSITY
SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE
4 LIGHT UNIT(S)
INCLUDES MAGNETODYNAMIC (1) SOUNDER MODULE
OPERATING TEMPERATURE -22 TO 122 DEG F
200 MODEL