United Technologies Corporation Assembled Stack Light Unit 236LEDSR24AD

Description
STEADY LIGHT TYPE 1.77 INCH DIA X 18.335 INCH H SIZE UL (CANADA AND US), CE APPROVAL 24 VAC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE INDUSTRIAL APPLICATION IP65 ENCLOSURE LED LAMP TYPE 0.05 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL RED LENS COLOR 72 DB AT 1 M, 62 DB AT 10 FT SOUND INTENSITY SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE 5 LIGHT UNIT(S) INCLUDES (1) SOUNDER MODULE OPERATING TEMPERATURE 122 DEG F (-30 DEG C TO 50 DEG C) 200 MODEL
Datasheet
Description
STEADY LIGHT TYPE 1.77 INCH DIA X 18.335 INCH H SIZE UL (CANADA AND US), CE APPROVAL 24 VAC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE INDUSTRIAL APPLICATION IP65 ENCLOSURE LED LAMP TYPE 0.05 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL RED LENS COLOR 72 DB AT 1 M, 62 DB AT 10 FT SOUND INTENSITY SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE 5 LIGHT UNIT(S) INCLUDES (1) SOUNDER MODULE OPERATING TEMPERATURE 122 DEG F (-30 DEG C TO 50 DEG C) 200 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembled Stack Light Unit - 236LEDSR24AD - United Technologies Corporation
Farmington, CT, USA
Assembled Stack Light Unit
236LEDSR24AD
Assembled Stack Light Unit 236LEDSR24AD
STEADY LIGHT TYPE 1.77 INCH DIA X 18.335 INCH H SIZE UL (CANADA AND US), CE APPROVAL 24 VAC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE INDUSTRIAL APPLICATION IP65 ENCLOSURE LED LAMP TYPE 0.05 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL RED LENS COLOR 72 DB AT 1 M, 62 DB AT 10 FT SOUND INTENSITY SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE 5 LIGHT UNIT(S) INCLUDES (1) SOUNDER MODULE OPERATING TEMPERATURE 122 DEG F (-30 DEG C TO 50 DEG C) 200 MODEL
  • STEADY LIGHT TYPE
  • 1.77 INCH DIA X 18.335 INCH H SIZE
  • UL (CANADA AND US), CE APPROVAL
  • 24 VAC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE
  • INDUSTRIAL APPLICATION
  • IP65 ENCLOSURE
  • LED LAMP TYPE
  • 0.05 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • RED LENS COLOR
  • 72 DB AT 1 M, 62 DB AT 10 FT SOUND INTENSITY
  • SINGLE TONE SOUND MODULE AUDIBLE DEVICE TYPE
  • 5 LIGHT UNIT(S)
  • INCLUDES (1) SOUNDER MODULE
  • OPERATING TEMPERATURE 122 DEG F (-30 DEG C TO 50 DEG C)
  • 200 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 236LEDSR24AD
Product Name Assembled Stack Light Unit
Agency Approvals UL; ULC; CE
Unlock Full Specs
to access all available technical data

Similar Products

225 Electraray® Rotating Warning Lights - 225-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Sounder Beacons - 199182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Steady, Flashing
Color Red; Amber; Green; Red, Green, Amber
View Details