United Technologies Corporation Bell 156G-6AM

Description
ROUND VIBRATING GONG TYPE 6 INCH DIA X 2-5/16 INCH D SIZE GRAY COLOR OUTDOOR, FACTORY, INSTITUTION, OEM, OFFICE APPLICATION 6 TO 8 VDC, 8 TO 10 VAC VOLTAGE RATING 0.8 AMPERE CURRENT RATING 90 DB AT 1 M, 80 DB AT 10 FT SOUND INTENSITY 6 INCH DIA GONG SIZE WITH WEATHERPROOF GASKET 156G MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 6 INCH DIA X 2-5/16 INCH D SIZE GRAY COLOR OUTDOOR, FACTORY, INSTITUTION, OEM, OFFICE APPLICATION 6 TO 8 VDC, 8 TO 10 VAC VOLTAGE RATING 0.8 AMPERE CURRENT RATING 90 DB AT 1 M, 80 DB AT 10 FT SOUND INTENSITY 6 INCH DIA GONG SIZE WITH WEATHERPROOF GASKET 156G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 6 INCH DIA X 2-5/16 INCH D SIZE GRAY COLOR OUTDOOR, FACTORY, INSTITUTION, OEM, OFFICE APPLICATION 6 TO 8 VDC, 8 TO 10 VAC VOLTAGE RATING 0.8 AMPERE CURRENT RATING 90 DB AT 1 M, 80 DB AT 10 FT SOUND INTENSITY 6 INCH DIA GONG SIZE WITH WEATHERPROOF GASKET 156G MODEL
  • ROUND VIBRATING GONG TYPE
  • 6 INCH DIA X 2-5/16 INCH D SIZE
  • GRAY COLOR
  • OUTDOOR, FACTORY, INSTITUTION, OEM, OFFICE APPLICATION
  • 6 TO 8 VDC, 8 TO 10 VAC VOLTAGE RATING
  • 0.8 AMPERE CURRENT RATING
  • 90 DB AT 1 M, 80 DB AT 10 FT SOUND INTENSITY
  • 6 INCH DIA GONG SIZE
  • WITH WEATHERPROOF GASKET
  • 156G MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 156G-6AM
Product Name Bell
Specialty Applications Safety
Unlock Full Specs
to access all available technical data

Similar Products

Haz Loc Metal Horn with Beacon 120V AC - 855XM-CGMA10DA5 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 120 volts
View Details
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
Sounder Beacons - 1974628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Electronic
Mounting Fixed
Agency Approvals RoHS; RoHS Compliant
View Details