United Technologies Corporation Bell 156G-3G5

Description
ROUND VIBRATING GONG TYPE 3 INCH DIA X 1-7/8 INCH D SIZE GRAY COLOR OUTDOOR, FACTORY, INSTITUTION, OEM, OFFICE APPLICATION 24 VAC VOLTAGE RATING 0.3 AMPERE CURRENT RATING 82 DB AT 1 M, 72 DB AT 10 FT SOUND INTENSITY 3 INCH DIA GONG SIZE WITH WEATHERPROOF GASKET 156G MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 3 INCH DIA X 1-7/8 INCH D SIZE GRAY COLOR OUTDOOR, FACTORY, INSTITUTION, OEM, OFFICE APPLICATION 24 VAC VOLTAGE RATING 0.3 AMPERE CURRENT RATING 82 DB AT 1 M, 72 DB AT 10 FT SOUND INTENSITY 3 INCH DIA GONG SIZE WITH WEATHERPROOF GASKET 156G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 3 INCH DIA X 1-7/8 INCH D SIZE GRAY COLOR OUTDOOR, FACTORY, INSTITUTION, OEM, OFFICE APPLICATION 24 VAC VOLTAGE RATING 0.3 AMPERE CURRENT RATING 82 DB AT 1 M, 72 DB AT 10 FT SOUND INTENSITY 3 INCH DIA GONG SIZE WITH WEATHERPROOF GASKET 156G MODEL
  • ROUND VIBRATING GONG TYPE
  • 3 INCH DIA X 1-7/8 INCH D SIZE
  • GRAY COLOR
  • OUTDOOR, FACTORY, INSTITUTION, OEM, OFFICE APPLICATION
  • 24 VAC VOLTAGE RATING
  • 0.3 AMPERE CURRENT RATING
  • 82 DB AT 1 M, 72 DB AT 10 FT SOUND INTENSITY
  • 3 INCH DIA GONG SIZE
  • WITH WEATHERPROOF GASKET
  • 156G MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 156G-3G5
Product Name Bell
Specialty Applications Safety
Unlock Full Specs
to access all available technical data

Similar Products

2 Ckt Panel Mount Alarm 2 Ckt Panel Moun - 855PD-B10MEC1422 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 120 volts
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600A - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details
Sounder Beacons - 142191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Supply Voltage AC
View Details