United Technologies Corporation Bell 156G-3AM

Description
ROUND VIBRATING GONG TYPE 3 INCH DIA X 1-7/8 INCH D SIZE GRAY COLOR OUTDOOR, FACTORY, INSTITUTION, OEM, OFFICE APPLICATION 6 TO 8 VDC, 8 TO 10 VAC VOLTAGE RATING 0.8 AMPERE CURRENT RATING 82 DB AT 1 M, 72 DB AT 10 FT SOUND INTENSITY 3 INCH DIA GONG SIZE WITH WEATHERPROOF GASKET 156G MODEL
Datasheet
Description
ROUND VIBRATING GONG TYPE 3 INCH DIA X 1-7/8 INCH D SIZE GRAY COLOR OUTDOOR, FACTORY, INSTITUTION, OEM, OFFICE APPLICATION 6 TO 8 VDC, 8 TO 10 VAC VOLTAGE RATING 0.8 AMPERE CURRENT RATING 82 DB AT 1 M, 72 DB AT 10 FT SOUND INTENSITY 3 INCH DIA GONG SIZE WITH WEATHERPROOF GASKET 156G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING GONG TYPE 3 INCH DIA X 1-7/8 INCH D SIZE GRAY COLOR OUTDOOR, FACTORY, INSTITUTION, OEM, OFFICE APPLICATION 6 TO 8 VDC, 8 TO 10 VAC VOLTAGE RATING 0.8 AMPERE CURRENT RATING 82 DB AT 1 M, 72 DB AT 10 FT SOUND INTENSITY 3 INCH DIA GONG SIZE WITH WEATHERPROOF GASKET 156G MODEL
  • ROUND VIBRATING GONG TYPE
  • 3 INCH DIA X 1-7/8 INCH D SIZE
  • GRAY COLOR
  • OUTDOOR, FACTORY, INSTITUTION, OEM, OFFICE APPLICATION
  • 6 TO 8 VDC, 8 TO 10 VAC VOLTAGE RATING
  • 0.8 AMPERE CURRENT RATING
  • 82 DB AT 1 M, 72 DB AT 10 FT SOUND INTENSITY
  • 3 INCH DIA GONG SIZE
  • WITH WEATHERPROOF GASKET
  • 156G MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 156G-3AM
Product Name Bell
Specialty Applications Safety
Unlock Full Specs
to access all available technical data

Similar Products

PCBA, 24V, 15W - K2001961B-05 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Electronic Sounders - 2712218 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Supply Voltage AC
View Details