United Technologies Corporation Enclosure 145-226

Description
DUKANE, 145-226, 145226, ROUND SPEAKER BOX,. FREE 2 YEAR RADWELL WARRANTY
Description
DUKANE, 145-226, 145226, ROUND SPEAKER BOX,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 37881845 - Radwell International
Willingboro, NJ, United States
Enclosure
37881845
Enclosure 37881845
DUKANE, 145-226, 145226, ROUND SPEAKER BOX,. FREE 2 YEAR RADWELL WARRANTY

DUKANE, 145-226, 145226, ROUND SPEAKER BOX,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 37881845
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Modern Table-top/Wall-mount Plastic Enclosures - EVOTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 3.94 to 9.84 inch (100 to 250 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB enclosure - flameproof ex d iib h2 enclosures ejb - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
TK Series Enclosures - 106-504 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers