United Technologies Corporation Bell 13-3G5

Description
ROUND HAMMER TYPE 3-1/2 INCH W X 1-9/16 INCH D X 5-7/8 INCH H SIZE CHROME COLOR HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION 24 VAC VOLTAGE RATING 0.25 AMPERE CURRENT RATING 6 VA POWER RATING 77 DB AT 1 M, 67 DB AT 10 FT SOUND INTENSITY 3 INCH DIA GONG SIZE DC COIL RESISTANCE 30 OHM 13 MODEL
Datasheet
Description
ROUND HAMMER TYPE 3-1/2 INCH W X 1-9/16 INCH D X 5-7/8 INCH H SIZE CHROME COLOR HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION 24 VAC VOLTAGE RATING 0.25 AMPERE CURRENT RATING 6 VA POWER RATING 77 DB AT 1 M, 67 DB AT 10 FT SOUND INTENSITY 3 INCH DIA GONG SIZE DC COIL RESISTANCE 30 OHM 13 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND HAMMER TYPE 3-1/2 INCH W X 1-9/16 INCH D X 5-7/8 INCH H SIZE CHROME COLOR HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION 24 VAC VOLTAGE RATING 0.25 AMPERE CURRENT RATING 6 VA POWER RATING 77 DB AT 1 M, 67 DB AT 10 FT SOUND INTENSITY 3 INCH DIA GONG SIZE DC COIL RESISTANCE 30 OHM 13 MODEL
  • ROUND HAMMER TYPE
  • 3-1/2 INCH W X 1-9/16 INCH D X 5-7/8 INCH H SIZE
  • CHROME COLOR
  • HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION
  • 24 VAC VOLTAGE RATING
  • 0.25 AMPERE CURRENT RATING
  • 6 VA POWER RATING
  • 77 DB AT 1 M, 67 DB AT 10 FT SOUND INTENSITY
  • 3 INCH DIA GONG SIZE
  • DC COIL RESISTANCE 30 OHM
  • 13 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 13-3G5
Product Name Bell
Specialty Applications Burglary
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Electronic Sounders - 1974614 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Supply Voltage DC or Battery
View Details