United Technologies Corporation Bell 13-1G5

Description
ROUND HAMMER TYPE 1-3/4 INCH W X 3/4 INCH D X 3-1/8 INCH H SIZE CHROME COLOR HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION 24 VAC VOLTAGE RATING 0.2 AMPERE CURRENT RATING 4.8 VA POWER RATING 74 DB AT 1 M, 64 DB AT 10 FT SOUND INTENSITY 1 INCH DIA GONG SIZE DC COIL RESISTANCE 85 OHM 13 MODEL
Datasheet
Description
ROUND HAMMER TYPE 1-3/4 INCH W X 3/4 INCH D X 3-1/8 INCH H SIZE CHROME COLOR HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION 24 VAC VOLTAGE RATING 0.2 AMPERE CURRENT RATING 4.8 VA POWER RATING 74 DB AT 1 M, 64 DB AT 10 FT SOUND INTENSITY 1 INCH DIA GONG SIZE DC COIL RESISTANCE 85 OHM 13 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND HAMMER TYPE 1-3/4 INCH W X 3/4 INCH D X 3-1/8 INCH H SIZE CHROME COLOR HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION 24 VAC VOLTAGE RATING 0.2 AMPERE CURRENT RATING 4.8 VA POWER RATING 74 DB AT 1 M, 64 DB AT 10 FT SOUND INTENSITY 1 INCH DIA GONG SIZE DC COIL RESISTANCE 85 OHM 13 MODEL
  • ROUND HAMMER TYPE
  • 1-3/4 INCH W X 3/4 INCH D X 3-1/8 INCH H SIZE
  • CHROME COLOR
  • HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION
  • 24 VAC VOLTAGE RATING
  • 0.2 AMPERE CURRENT RATING
  • 4.8 VA POWER RATING
  • 74 DB AT 1 M, 64 DB AT 10 FT SOUND INTENSITY
  • 1 INCH DIA GONG SIZE
  • DC COIL RESISTANCE 85 OHM
  • 13 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 13-1G5
Product Name Bell
Specialty Applications Burglary
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details