United Technologies Corporation Bell 13-1AB

Description
ROUND HAMMER TYPE 1-3/4 INCH W X 3/4 INCH D X 3-1/8 INCH H SIZE CHROME COLOR HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION 5 TO 10 VDC, 6 TO 12 VAC VOLTAGE RATING 0.35 AMPERE AT 5 TO 10 VDC, 0.5 AMPERE AT 6 TO 12 VAC CURRENT RATING 4 VA AT 6 TO 12 VAC, 2 VA AT 5 TO 10 VDC POWER RATING 74 DB AT 1 M, 64 DB AT 10 FT SOUND INTENSITY 1 INCH DIA GONG SIZE DC COIL RESISTANCE 10 OHM 13 MODEL
Datasheet
Description
ROUND HAMMER TYPE 1-3/4 INCH W X 3/4 INCH D X 3-1/8 INCH H SIZE CHROME COLOR HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION 5 TO 10 VDC, 6 TO 12 VAC VOLTAGE RATING 0.35 AMPERE AT 5 TO 10 VDC, 0.5 AMPERE AT 6 TO 12 VAC CURRENT RATING 4 VA AT 6 TO 12 VAC, 2 VA AT 5 TO 10 VDC POWER RATING 74 DB AT 1 M, 64 DB AT 10 FT SOUND INTENSITY 1 INCH DIA GONG SIZE DC COIL RESISTANCE 10 OHM 13 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND HAMMER TYPE 1-3/4 INCH W X 3/4 INCH D X 3-1/8 INCH H SIZE CHROME COLOR HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION 5 TO 10 VDC, 6 TO 12 VAC VOLTAGE RATING 0.35 AMPERE AT 5 TO 10 VDC, 0.5 AMPERE AT 6 TO 12 VAC CURRENT RATING 4 VA AT 6 TO 12 VAC, 2 VA AT 5 TO 10 VDC POWER RATING 74 DB AT 1 M, 64 DB AT 10 FT SOUND INTENSITY 1 INCH DIA GONG SIZE DC COIL RESISTANCE 10 OHM 13 MODEL
  • ROUND HAMMER TYPE
  • 1-3/4 INCH W X 3/4 INCH D X 3-1/8 INCH H SIZE
  • CHROME COLOR
  • HOUSE, INTERCOM, OEM, OFFICE, SECURITY SYSTEM, TELEPHONE SIGNALING APPLICATION
  • 5 TO 10 VDC, 6 TO 12 VAC VOLTAGE RATING
  • 0.35 AMPERE AT 5 TO 10 VDC, 0.5 AMPERE AT 6 TO 12 VAC CURRENT RATING
  • 4 VA AT 6 TO 12 VAC, 2 VA AT 5 TO 10 VDC POWER RATING
  • 74 DB AT 1 M, 64 DB AT 10 FT SOUND INTENSITY
  • 1 INCH DIA GONG SIZE
  • DC COIL RESISTANCE 10 OHM
  • 13 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 13-1AB
Product Name Bell
Specialty Applications Burglary
Unlock Full Specs
to access all available technical data

Similar Products

SLM600 StreamLine® Modular Multifunctional High Output LED Combination Audible/Visual Signals - SLM600R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 99 to 115 dB
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details