United Technologies Corporation Stack Light Module 125XBRZB120A

Description
STEADY/LIGHTBURST TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.108 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 420 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON LAMP LIFE 148000 HR MOUNTING 1/2 INCH INTERNAL/3/4 INCH EXTERNAL CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 125 MODEL
Datasheet
Description
STEADY/LIGHTBURST TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.108 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 420 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON LAMP LIFE 148000 HR MOUNTING 1/2 INCH INTERNAL/3/4 INCH EXTERNAL CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 125 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 125XBRZB120A - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
125XBRZB120A
Stack Light Module 125XBRZB120A
STEADY/LIGHTBURST TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.108 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 420 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON LAMP LIFE 148000 HR MOUNTING 1/2 INCH INTERNAL/3/4 INCH EXTERNAL CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 125 MODEL
  • STEADY/LIGHTBURST TYPE
  • 3-1/4 INCH DIA X 3-7/8 INCH H SIZE
  • UL, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • LED LAMP TYPE
  • 0.108 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • BLUE LENS COLOR
  • 420 FPM FLASH RATE
  • XTRA-BRITE[TM] BRAND
  • BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON
  • LAMP LIFE 148000 HR
  • MOUNTING 1/2 INCH INTERNAL/3/4 INCH EXTERNAL CONDUIT
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 125 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 125XBRZB120A
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

131ST and 131DST Starfire® Strobe Warning Lights - 131DST-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
View Details
Sounder Beacons - 245785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Visual Indicators Continuous
Color Red; Red
Supply Voltage DC or Battery
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature 32 to 122 F (0 to 50 C)
View Details