United Technologies Corporation Stack Light Module 125XBRMB120AB

Description
FLASHING/STEADY LIGHT TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.108 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL BLACK 33 PERCENT GLASS FILLED NYLON LAMP LIFE 148000 HR MOUNTING 1/2 INCH INTERNAL/3/4 INCH EXTERNAL CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 125 MODEL
Datasheet
Description
FLASHING/STEADY LIGHT TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.108 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL BLACK 33 PERCENT GLASS FILLED NYLON LAMP LIFE 148000 HR MOUNTING 1/2 INCH INTERNAL/3/4 INCH EXTERNAL CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 125 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 125XBRMB120AB - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
125XBRMB120AB
Stack Light Module 125XBRMB120AB
FLASHING/STEADY LIGHT TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.108 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 65 FPM FLASH RATE XTRA-BRITE[TM] BRAND BASE MATERIAL BLACK 33 PERCENT GLASS FILLED NYLON LAMP LIFE 148000 HR MOUNTING 1/2 INCH INTERNAL/3/4 INCH EXTERNAL CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 125 MODEL
  • FLASHING/STEADY LIGHT TYPE
  • 3-1/4 INCH DIA X 3-7/8 INCH H SIZE
  • UL, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • LED LAMP TYPE
  • 0.108 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • BLUE LENS COLOR
  • 65 FPM FLASH RATE
  • XTRA-BRITE[TM] BRAND
  • BASE MATERIAL BLACK 33 PERCENT GLASS FILLED NYLON
  • LAMP LIFE 148000 HR
  • MOUNTING 1/2 INCH INTERNAL/3/4 INCH EXTERNAL CONDUIT
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 125 MODEL
Supplier's Site Datasheet
125 REBEL LED MULTI BLUE 120 VAC - 70016436 - Allied Electronics, Inc.
Fort Worth, TX, USA
125 REBEL LED MULTI BLUE 120 VAC
70016436
125 REBEL LED MULTI BLUE 120 VAC 70016436
The Edwards 125 Class XBR XTRA-BRITE™ LED beacons are UL and cUL Listed dual mode signaling devices, available in two versions, Steady-On/Flashing (125XBRM) and Steady-On/Lightburst (125XBRZ). Both versions feature a corrosion resistant Type 4X enclosure. Features Available in 24 VDC or 120 VAC Available with Gray or Black Base Panel or Conduit Mount Immune to Shock and Vibration –31 to 150°F (–35 to 66°C) Operating Temperature NEMA Type 4X with UL and cUL Listed Double Threaded — 1⁄2" Internal and 3⁄4" External — Conduit Hub

The Edwards 125 Class XBR XTRA-BRITE™ LED beacons are UL and cUL Listed dual mode signaling devices, available in two versions, Steady-On/Flashing (125XBRM) and Steady-On/Lightburst (125XBRZ). Both versions feature a corrosion resistant Type 4X enclosure.
Features

  • Available in 24 VDC or 120 VAC
  • Available with Gray or Black Base
  • Panel or Conduit Mount
  • Immune to Shock and Vibration
  • –31 to 150°F (–35 to 66°C) Operating Temperature
  • NEMA Type 4X with UL and cUL Listed
  • Double Threaded — 1⁄2" Internal and 3⁄4" External — Conduit Hub
Supplier's Site

Technical Specifications

  United Technologies Corporation Allied Electronics, Inc.
Product Category Warning Lights Warning Lights
Product Number 125XBRMB120AB 70016436
Product Name Stack Light Module 125 REBEL LED MULTI BLUE 120 VAC
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Smoke Alarms - 1235776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Combination
View Details
CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details