United Technologies Corporation Stack Light Module 125XBRIRGA120A

Description
FLASHING LIGHT TYPE 3.25 INCH DIA X 3.875 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.1 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED, GREEN, AMBER LENS COLOR 240 FPM (RED), 120 FPM (AMBER), 65 FPM (GREEN) FLASH RATE XTRA-BRITE[TM], CHAMELEON[TM] BRAND BASE MATERIAL 33 PERCENT GLASS FILLED NYLON MOUNTING PANEL/CONDUIT APPLICATION INDOOR/OUTDOOR OPERATING TEMPERATURE -31 TO 150 DEG F 125 MODEL
Datasheet
Description
FLASHING LIGHT TYPE 3.25 INCH DIA X 3.875 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.1 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED, GREEN, AMBER LENS COLOR 240 FPM (RED), 120 FPM (AMBER), 65 FPM (GREEN) FLASH RATE XTRA-BRITE[TM], CHAMELEON[TM] BRAND BASE MATERIAL 33 PERCENT GLASS FILLED NYLON MOUNTING PANEL/CONDUIT APPLICATION INDOOR/OUTDOOR OPERATING TEMPERATURE -31 TO 150 DEG F 125 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 125XBRIRGA120A - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
125XBRIRGA120A
Stack Light Module 125XBRIRGA120A
FLASHING LIGHT TYPE 3.25 INCH DIA X 3.875 INCH H SIZE UL (CANADA AND US) APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.1 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED, GREEN, AMBER LENS COLOR 240 FPM (RED), 120 FPM (AMBER), 65 FPM (GREEN) FLASH RATE XTRA-BRITE[TM], CHAMELEON[TM] BRAND BASE MATERIAL 33 PERCENT GLASS FILLED NYLON MOUNTING PANEL/CONDUIT APPLICATION INDOOR/OUTDOOR OPERATING TEMPERATURE -31 TO 150 DEG F 125 MODEL
  • FLASHING LIGHT TYPE
  • 3.25 INCH DIA X 3.875 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • LED LAMP TYPE
  • 0.1 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • RED, GREEN, AMBER LENS COLOR
  • 240 FPM (RED), 120 FPM (AMBER), 65 FPM (GREEN) FLASH RATE
  • XTRA-BRITE[TM], CHAMELEON[TM] BRAND
  • BASE MATERIAL 33 PERCENT GLASS FILLED NYLON
  • MOUNTING PANEL/CONDUIT
  • APPLICATION INDOOR/OUTDOOR
  • OPERATING TEMPERATURE -31 TO 150 DEG F
  • 125 MODEL
Supplier's Site Datasheet
125 XBR LED,Multi-Stat,RED, GREEN, AMBER,DIV2,120VAC,Gray Base - 70016409 - Allied Electronics, Inc.
Fort Worth, TX, USA
125 XBR LED,Multi-Stat,RED, GREEN, AMBER,DIV2,120VAC,Gray Base
70016409
125 XBR LED,Multi-Stat,RED, GREEN, AMBER,DIV2,120VAC,Gray Base 70016409
The Edwards 125XBRi Series XTRA-BRITE™ LED Multi-Status Indicator is a UL and cUL listed, multi-color visual signaling device. It features a corrosion resistant Type 4X enclosure and can be panel or conduit mounted. The base is manufactured from a 33% glass filled nylon, providing high resistance to heat and high chemical resistivity. The lens is made of shatter resistant polycarbonate. The Chameleon 125XBRi devices ship as standard with Edwards Signaling's XTRA-SAFE™ Technology (patent pending) Enabled. XTRA-SAFE™ multi-status indicating devices employ patented combinations of color AND flash-rate to provide more definite status indication to those who are colorblind. Features XTRA-SAFE™ Technology Available in 24 VDC or 120 VAC Available with Gray or Black Base Panel or Conduit Mount Immune to Shock and Vibration Operating Temperature: –31F to 150°F (–35 to 66°C) NEMA Type 4X, UL and cUL Listed Double Threaded: 1⁄2" Internal and 3⁄4" External — Conduit Hub

The Edwards 125XBRi Series XTRA-BRITE™ LED Multi-Status Indicator is a UL and cUL listed, multi-color visual signaling device. It features a corrosion resistant Type 4X enclosure and can be panel or conduit mounted. The base is manufactured from a 33% glass filled nylon, providing high resistance to heat and high chemical resistivity. The lens is made of shatter resistant polycarbonate.
The Chameleon 125XBRi devices ship as standard with Edwards Signaling's XTRA-SAFE™ Technology (patent pending) Enabled. XTRA-SAFE™ multi-status indicating devices employ patented combinations of color AND flash-rate to provide more definite status indication to those who are colorblind.
Features

  • XTRA-SAFE™ Technology
  • Available in 24 VDC or 120 VAC
  • Available with Gray or Black Base
  • Panel or Conduit Mount
  • Immune to Shock and Vibration
  • Operating Temperature: –31F to 150°F (–35 to 66°C)
  • NEMA Type 4X, UL and cUL Listed
  • Double Threaded: 1⁄2" Internal and 3⁄4" External — Conduit Hub
Supplier's Site

Technical Specifications

  United Technologies Corporation Allied Electronics, Inc.
Product Category Warning Lights Warning Lights
Product Number 125XBRIRGA120A 70016409
Product Name Stack Light Module 125 XBR LED,Multi-Stat,RED, GREEN, AMBER,DIV2,120VAC,Gray Base
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 115V AC Industrial Horn - 855H-BCA10ADR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Smoke Alarms - 2309300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Combination
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details