United Technologies CorporationStack Light Module125STRNR240A
Description
STROBE LIGHT TYPE
3-1/4 INCH DIA X 3-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
240 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.05 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
RED LENS COLOR
65 FPM FLASH RATE
175000 CD LIGHT INTENSITY
BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON
APPLICATION INDOOR/OUTDOOR
MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT
TEMPERATURE RATING -31 TO 150 DEG F
125 MODEL
United Technologies Corporation
Done
Datasheet
Description
STROBE LIGHT TYPE
3-1/4 INCH DIA X 3-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
240 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.05 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
RED LENS COLOR
65 FPM FLASH RATE
175000 CD LIGHT INTENSITY
BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON
APPLICATION INDOOR/OUTDOOR
MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT
TEMPERATURE RATING -31 TO 150 DEG F
125 MODEL
STROBE LIGHT TYPE
3-1/4 INCH DIA X 3-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
240 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 4X ENCLOSURE
XENON LAMP TYPE
0.05 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
RED LENS COLOR
65 FPM FLASH RATE
175000 CD LIGHT INTENSITY
BASE MATERIAL GRAY 33 PERCENT GLASS FILLED NYLON
APPLICATION INDOOR/OUTDOOR
MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT
TEMPERATURE RATING -31 TO 150 DEG F
125 MODEL