United Technologies Corporation Stack Light Module 125LEDSR120A

Description
STEADY-ON LIGHT TYPE 3.25 INCH DIAMETER X 3.875 INCH HEIGHT SIZE UL (CANADA AND US) APPROVAL 120 VOLT AC AT 50/60 HERTZ OPERATING VOLTAGE NEMA 4X ENCLOSURE NO LAMP INCLUDED LED LAMP TYPE 0.097 AMP OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR LAMP RATING 100000 HOURS BASE COLOR GRAY CONSTRUCTIONAL FEATURE CORROSION RESISTANT OPERATING TEMPERATURE -35 TO 66 DEG C APPLICATION INDOOR/OUTDOOR 125LED, 125 MODEL
Datasheet
Description
STEADY-ON LIGHT TYPE 3.25 INCH DIAMETER X 3.875 INCH HEIGHT SIZE UL (CANADA AND US) APPROVAL 120 VOLT AC AT 50/60 HERTZ OPERATING VOLTAGE NEMA 4X ENCLOSURE NO LAMP INCLUDED LED LAMP TYPE 0.097 AMP OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR LAMP RATING 100000 HOURS BASE COLOR GRAY CONSTRUCTIONAL FEATURE CORROSION RESISTANT OPERATING TEMPERATURE -35 TO 66 DEG C APPLICATION INDOOR/OUTDOOR 125LED, 125 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 125LEDSR120A - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
125LEDSR120A
Stack Light Module 125LEDSR120A
STEADY-ON LIGHT TYPE 3.25 INCH DIAMETER X 3.875 INCH HEIGHT SIZE UL (CANADA AND US) APPROVAL 120 VOLT AC AT 50/60 HERTZ OPERATING VOLTAGE NEMA 4X ENCLOSURE NO LAMP INCLUDED LED LAMP TYPE 0.097 AMP OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR LAMP RATING 100000 HOURS BASE COLOR GRAY CONSTRUCTIONAL FEATURE CORROSION RESISTANT OPERATING TEMPERATURE -35 TO 66 DEG C APPLICATION INDOOR/OUTDOOR 125LED, 125 MODEL
  • STEADY-ON LIGHT TYPE
  • 3.25 INCH DIAMETER X 3.875 INCH HEIGHT SIZE
  • UL (CANADA AND US) APPROVAL
  • 120 VOLT AC AT 50/60 HERTZ OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • NO LAMP INCLUDED
  • LED LAMP TYPE
  • 0.097 AMP OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • RED LENS COLOR
  • LAMP RATING 100000 HOURS
  • BASE COLOR GRAY
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • OPERATING TEMPERATURE -35 TO 66 DEG C
  • APPLICATION INDOOR/OUTDOOR
  • 125LED, 125 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 125LEDSR120A
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 24V DC Metal Horn - 855HM-CGMD30DL4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Red
View Details
131ST and 131DST Starfire® Strobe Warning Lights - 131DST-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
View Details
Beacons - 1999735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Steady
Color White
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature 32 to 122 F (0 to 50 C)
View Details