United Technologies Corporation Stack Light Module 125INCFR120A

Description
FLASHING LIGHT TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE INCANDESCENT LAMP TYPE 0.15 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE PLC COMPATIBLE BASE COLOR GRAY BASE MATERIAL 33 PERCENT GLASS FILLED NYLON APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 125 MODEL
Datasheet
Description
FLASHING LIGHT TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE INCANDESCENT LAMP TYPE 0.15 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE PLC COMPATIBLE BASE COLOR GRAY BASE MATERIAL 33 PERCENT GLASS FILLED NYLON APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 125 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 125INCFR120A - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
125INCFR120A
Stack Light Module 125INCFR120A
FLASHING LIGHT TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE INCANDESCENT LAMP TYPE 0.15 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL RED LENS COLOR 65 FPM FLASH RATE PLC COMPATIBLE BASE COLOR GRAY BASE MATERIAL 33 PERCENT GLASS FILLED NYLON APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT TEMPERATURE RATING -31 TO 150 DEG F 125 MODEL
  • FLASHING LIGHT TYPE
  • 3-1/4 INCH DIA X 3-7/8 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • INCANDESCENT LAMP TYPE
  • 0.15 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • RED LENS COLOR
  • 65 FPM FLASH RATE
  • PLC COMPATIBLE
  • BASE COLOR GRAY
  • BASE MATERIAL 33 PERCENT GLASS FILLED NYLON
  • APPLICATION INDOOR/OUTDOOR
  • MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 125 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 125INCFR120A
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Metal Horn with LED Beacon 24V DC - 855HM-CGMD30DL7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Clear
View Details
191XL-CN Hazardous Location Zone Listed LED Lights - 191XL-CN-120-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
Sounder Beacons - 104091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Amber; Amber
View Details
Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature 32 to 122 F (0 to 50 C)
View Details