United Technologies CorporationStack Light Module125INCFG120AB
Description
FLASHING LIGHT TYPE
3-1/4 INCH DIA X 3-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 4X ENCLOSURE
INCANDESCENT LAMP TYPE
0.15 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
GREEN LENS COLOR
65 FPM FLASH RATE
PLC COMPATIBLE
BASE COLOR BLACK
BASE MATERIAL 33 PERCENT GLASS FILLED NYLON
APPLICATION INDOOR/OUTDOOR
MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT
TEMPERATURE RATING -31 TO 150 DEG F
125 MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASHING LIGHT TYPE
3-1/4 INCH DIA X 3-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 4X ENCLOSURE
INCANDESCENT LAMP TYPE
0.15 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
GREEN LENS COLOR
65 FPM FLASH RATE
PLC COMPATIBLE
BASE COLOR BLACK
BASE MATERIAL 33 PERCENT GLASS FILLED NYLON
APPLICATION INDOOR/OUTDOOR
MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT
TEMPERATURE RATING -31 TO 150 DEG F
125 MODEL
FLASHING LIGHT TYPE
3-1/4 INCH DIA X 3-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
NEMA 4X ENCLOSURE
INCANDESCENT LAMP TYPE
0.15 AMPERE OPERATING CURRENT
SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
GREEN LENS COLOR
65 FPM FLASH RATE
PLC COMPATIBLE
BASE COLOR BLACK
BASE MATERIAL 33 PERCENT GLASS FILLED NYLON
APPLICATION INDOOR/OUTDOOR
MOUNTING 1/2 INCH OR 3/4 INCH NPT CONDUIT
TEMPERATURE RATING -31 TO 150 DEG F
125 MODEL