United Technologies Corporation Stack Light Module 117G-N5

Description
FLASHING STROBE LIGHT TYPE 2-13/16 INCH DIA X 5-11/32 INCH H SIZE UL, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 0.02 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR 65 FPM FLASH RATE 175000 CD LIGHT INTENSITY BASE SIZE 3-13/16 INCH L MATERIAL BLACK IMPACT RESISTANT POLYCARBONATE, ABS PLASTIC BASE LAMP LIFE 1500 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING SURFACE LENS TYPE FRESNEL 117 MODEL
Datasheet
Description
FLASHING STROBE LIGHT TYPE 2-13/16 INCH DIA X 5-11/32 INCH H SIZE UL, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 0.02 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR 65 FPM FLASH RATE 175000 CD LIGHT INTENSITY BASE SIZE 3-13/16 INCH L MATERIAL BLACK IMPACT RESISTANT POLYCARBONATE, ABS PLASTIC BASE LAMP LIFE 1500 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING SURFACE LENS TYPE FRESNEL 117 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 117G-N5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
117G-N5
Stack Light Module 117G-N5
FLASHING STROBE LIGHT TYPE 2-13/16 INCH DIA X 5-11/32 INCH H SIZE UL, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 0.02 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR 65 FPM FLASH RATE 175000 CD LIGHT INTENSITY BASE SIZE 3-13/16 INCH L MATERIAL BLACK IMPACT RESISTANT POLYCARBONATE, ABS PLASTIC BASE LAMP LIFE 1500 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING SURFACE LENS TYPE FRESNEL 117 MODEL
  • FLASHING STROBE LIGHT TYPE
  • 2-13/16 INCH DIA X 5-11/32 INCH H SIZE
  • UL, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • XENON LAMP TYPE
  • 0.02 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • GREEN LENS COLOR
  • 65 FPM FLASH RATE
  • 175000 CD LIGHT INTENSITY
  • BASE SIZE 3-13/16 INCH L
  • MATERIAL BLACK IMPACT RESISTANT POLYCARBONATE, ABS PLASTIC BASE
  • LAMP LIFE 1500 HR
  • APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL
  • MOUNTING SURFACE
  • LENS TYPE FRESNEL
  • 117 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 117G-N5
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

FSEX Explosion-Proof Strobe Lights - FSEX-24PMB-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
Beacons - 1226689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount, wall mount
Agency Approvals Ce certified
Visual Indicators Steady
View Details
Fixed Multi-Gas Detector Alarm Safety Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details