United Technologies Corporation Explosionproof Strobe/Flashing Light Fixture 116EXMRINHA-N5

Description
BEACON TYPE UL 595, UL 1203, UL 1598-A, UL 1638, CUL C22.2 APPROVAL 120 V AT 50/60 HZ OPERATING VOLTAGE HAZARDOUS/MARINE LOCATION APPLICATION CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP G, NEMA 3R/4X ENCLOSURE 40 W (HALOGEN LAMP), 25 W (INCANDESCENT LAMP) LAMP WATTAGE EXPLOSION PROOF EPOXY POWDER COATED ENCLOSURE FINISH 0.42 AMPERE OPERATING CURRENT HIGH IMPACT GLASS DOME LENS MATERIAL AMBER LENS COLOR 75 FPM FLASH RATE 3328 CD (PEAK) LIGHT INTENSITY 25000 HR LAMP LIFE ADAPTABEACON[R] BRAND
Datasheet
Description
BEACON TYPE UL 595, UL 1203, UL 1598-A, UL 1638, CUL C22.2 APPROVAL 120 V AT 50/60 HZ OPERATING VOLTAGE HAZARDOUS/MARINE LOCATION APPLICATION CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP G, NEMA 3R/4X ENCLOSURE 40 W (HALOGEN LAMP), 25 W (INCANDESCENT LAMP) LAMP WATTAGE EXPLOSION PROOF EPOXY POWDER COATED ENCLOSURE FINISH 0.42 AMPERE OPERATING CURRENT HIGH IMPACT GLASS DOME LENS MATERIAL AMBER LENS COLOR 75 FPM FLASH RATE 3328 CD (PEAK) LIGHT INTENSITY 25000 HR LAMP LIFE ADAPTABEACON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Strobe/Flashing Light Fixture - 116EXMRINHA-N5 - United Technologies Corporation
Farmington, CT, USA
Explosionproof Strobe/Flashing Light Fixture
116EXMRINHA-N5
Explosionproof Strobe/Flashing Light Fixture 116EXMRINHA-N5
BEACON TYPE UL 595, UL 1203, UL 1598-A, UL 1638, CUL C22.2 APPROVAL 120 V AT 50/60 HZ OPERATING VOLTAGE HAZARDOUS/MARINE LOCATION APPLICATION CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP G, NEMA 3R/4X ENCLOSURE 40 W (HALOGEN LAMP), 25 W (INCANDESCENT LAMP) LAMP WATTAGE EXPLOSION PROOF EPOXY POWDER COATED ENCLOSURE FINISH 0.42 AMPERE OPERATING CURRENT HIGH IMPACT GLASS DOME LENS MATERIAL AMBER LENS COLOR 75 FPM FLASH RATE 3328 CD (PEAK) LIGHT INTENSITY 25000 HR LAMP LIFE ADAPTABEACON[R] BRAND
  • BEACON TYPE
  • UL 595, UL 1203, UL 1598-A, UL 1638, CUL C22.2 APPROVAL
  • 120 V AT 50/60 HZ OPERATING VOLTAGE
  • HAZARDOUS/MARINE LOCATION APPLICATION
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP G, NEMA 3R/4X ENCLOSURE
  • 40 W (HALOGEN LAMP), 25 W (INCANDESCENT LAMP) LAMP WATTAGE
  • EXPLOSION PROOF
  • EPOXY POWDER COATED ENCLOSURE FINISH
  • 0.42 AMPERE OPERATING CURRENT
  • HIGH IMPACT GLASS DOME LENS MATERIAL
  • AMBER LENS COLOR
  • 75 FPM FLASH RATE
  • 3328 CD (PEAK) LIGHT INTENSITY
  • 25000 HR LAMP LIFE
  • ADAPTABEACON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Lighting Fixtures
Product Number 116EXMRINHA-N5
Product Name Explosionproof Strobe/Flashing Light Fixture
Application Marine; Hazardous Location
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details