United Technologies Corporation Explosionproof Strobe/Flashing Light Fixture 116DEXMRINHB-GW

Description
BEACON, DIODE POLARIZED TYPE CAST ALUMINUM ENCLOSURE MATERIAL UL 1203, UL 1598A, UL 1638, CUL, CSA C22.2 APPROVAL 24 TO 28 VDC OPERATING VOLTAGE HAZARDOUS/MARINE LOCATION APPLICATION PENDANT, CEILING, STANCHION, BRACKET MOUNTING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP F G, NEMA 3R/4X ENCLOSURE HALOGEN LAMP TYPE 20 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSIONPROOF EPOXY POWDER COATED ENCLOSURE FINISH 0.8 AMPERE OPERATING CURRENT HIGH IMPACT GLASS DOME LENS MATERIAL BLUE LENS COLOR 75 RPM FLASH RATE 2838 CD LIGHT INTENSITY 25000 HR LAMP LIFE INCLUDES DOME GUARD 116 MODEL
Datasheet
Description
BEACON, DIODE POLARIZED TYPE CAST ALUMINUM ENCLOSURE MATERIAL UL 1203, UL 1598A, UL 1638, CUL, CSA C22.2 APPROVAL 24 TO 28 VDC OPERATING VOLTAGE HAZARDOUS/MARINE LOCATION APPLICATION PENDANT, CEILING, STANCHION, BRACKET MOUNTING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP F G, NEMA 3R/4X ENCLOSURE HALOGEN LAMP TYPE 20 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSIONPROOF EPOXY POWDER COATED ENCLOSURE FINISH 0.8 AMPERE OPERATING CURRENT HIGH IMPACT GLASS DOME LENS MATERIAL BLUE LENS COLOR 75 RPM FLASH RATE 2838 CD LIGHT INTENSITY 25000 HR LAMP LIFE INCLUDES DOME GUARD 116 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Strobe/Flashing Light Fixture - 116DEXMRINHB-GW - United Technologies Corporation
Farmington, CT, USA
Explosionproof Strobe/Flashing Light Fixture
116DEXMRINHB-GW
Explosionproof Strobe/Flashing Light Fixture 116DEXMRINHB-GW
BEACON, DIODE POLARIZED TYPE CAST ALUMINUM ENCLOSURE MATERIAL UL 1203, UL 1598A, UL 1638, CUL, CSA C22.2 APPROVAL 24 TO 28 VDC OPERATING VOLTAGE HAZARDOUS/MARINE LOCATION APPLICATION PENDANT, CEILING, STANCHION, BRACKET MOUNTING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP F G, NEMA 3R/4X ENCLOSURE HALOGEN LAMP TYPE 20 W LAMP WATTAGE CORROSION RESISTANT, EXPLOSIONPROOF EPOXY POWDER COATED ENCLOSURE FINISH 0.8 AMPERE OPERATING CURRENT HIGH IMPACT GLASS DOME LENS MATERIAL BLUE LENS COLOR 75 RPM FLASH RATE 2838 CD LIGHT INTENSITY 25000 HR LAMP LIFE INCLUDES DOME GUARD 116 MODEL
  • BEACON, DIODE POLARIZED TYPE
  • CAST ALUMINUM ENCLOSURE MATERIAL
  • UL 1203, UL 1598A, UL 1638, CUL, CSA C22.2 APPROVAL
  • 24 TO 28 VDC OPERATING VOLTAGE
  • HAZARDOUS/MARINE LOCATION APPLICATION
  • PENDANT, CEILING, STANCHION, BRACKET MOUNTING
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 GROUP E F G, CLASS II DIV 2 GROUP F G, CLASS III DIV 1 GROUP E F G, CLASS III DIV 2 GROUP F G, NEMA 3R/4X ENCLOSURE
  • HALOGEN LAMP TYPE
  • 20 W LAMP WATTAGE
  • CORROSION RESISTANT, EXPLOSIONPROOF
  • EPOXY POWDER COATED ENCLOSURE FINISH
  • 0.8 AMPERE OPERATING CURRENT
  • HIGH IMPACT GLASS DOME LENS MATERIAL
  • BLUE LENS COLOR
  • 75 RPM FLASH RATE
  • 2838 CD LIGHT INTENSITY
  • 25000 HR LAMP LIFE
  • INCLUDES DOME GUARD
  • 116 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Lighting Fixtures
Product Number 116DEXMRINHB-GW
Product Name Explosionproof Strobe/Flashing Light Fixture
Application Marine; Hazardous Location
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details