United Technologies Corporation Explosionproof Strobe/Flashing Light Fixture 116DEGEX-FJ

Description
STROBE LIGHT TYPE 7-1/4 INCH DIA SIZE UL 1638, UL 1971, CUL APPROVAL 24 VDC OPERATING VOLTAGE HAZARDOUS LOCATION, INDOOR/OUTDOOR APPLICATION WALL/CEILING/PENDANT MOUNTING CLASS I DIV 2 GROUP A B, CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E F G, CLASS III, CLASS II DIV 2 GROUP F G, CLASS III ENCLOSURE XENON LAMP TYPE EXPLOSIONPROOF 0.505 AMPERE OPERATING CURRENT CLEAR LENS COLOR 60 FPM FLASH RATE 125 CD (CEILING), 60 CD (WALL) LIGHT INTENSITY 116 MODEL
Datasheet
Description
STROBE LIGHT TYPE 7-1/4 INCH DIA SIZE UL 1638, UL 1971, CUL APPROVAL 24 VDC OPERATING VOLTAGE HAZARDOUS LOCATION, INDOOR/OUTDOOR APPLICATION WALL/CEILING/PENDANT MOUNTING CLASS I DIV 2 GROUP A B, CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E F G, CLASS III, CLASS II DIV 2 GROUP F G, CLASS III ENCLOSURE XENON LAMP TYPE EXPLOSIONPROOF 0.505 AMPERE OPERATING CURRENT CLEAR LENS COLOR 60 FPM FLASH RATE 125 CD (CEILING), 60 CD (WALL) LIGHT INTENSITY 116 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Strobe/Flashing Light Fixture - 116DEGEX-FJ - United Technologies Corporation
Farmington, CT, USA
Explosionproof Strobe/Flashing Light Fixture
116DEGEX-FJ
Explosionproof Strobe/Flashing Light Fixture 116DEGEX-FJ
STROBE LIGHT TYPE 7-1/4 INCH DIA SIZE UL 1638, UL 1971, CUL APPROVAL 24 VDC OPERATING VOLTAGE HAZARDOUS LOCATION, INDOOR/OUTDOOR APPLICATION WALL/CEILING/PENDANT MOUNTING CLASS I DIV 2 GROUP A B, CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E F G, CLASS III, CLASS II DIV 2 GROUP F G, CLASS III ENCLOSURE XENON LAMP TYPE EXPLOSIONPROOF 0.505 AMPERE OPERATING CURRENT CLEAR LENS COLOR 60 FPM FLASH RATE 125 CD (CEILING), 60 CD (WALL) LIGHT INTENSITY 116 MODEL
  • STROBE LIGHT TYPE
  • 7-1/4 INCH DIA SIZE
  • UL 1638, UL 1971, CUL APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • HAZARDOUS LOCATION, INDOOR/OUTDOOR APPLICATION
  • WALL/CEILING/PENDANT MOUNTING
  • CLASS I DIV 2 GROUP A B, CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 GROUP E F G, CLASS III, CLASS II DIV 2 GROUP F G, CLASS III ENCLOSURE
  • XENON LAMP TYPE
  • EXPLOSIONPROOF
  • 0.505 AMPERE OPERATING CURRENT
  • CLEAR LENS COLOR
  • 60 FPM FLASH RATE
  • 125 CD (CEILING), 60 CD (WALL) LIGHT INTENSITY
  • 116 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Lighting Fixtures
Product Number 116DEGEX-FJ
Product Name Explosionproof Strobe/Flashing Light Fixture
Application Outdoor; Hazardous Location
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details