United Technologies Corporation Buzzer 115-4G5

Description
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 2-3/16 INCH W X 1-1/8 INCH D X 3-7/16 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 24 VAC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.25 AMPERE OPERATING CURRENT 90 DB AT 1 M, 80 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 28 OHM POWER RATING 6 VA COVER FINISH CHROME PLATED 115 MODEL
Datasheet
Description
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 2-3/16 INCH W X 1-1/8 INCH D X 3-7/16 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 24 VAC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.25 AMPERE OPERATING CURRENT 90 DB AT 1 M, 80 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 28 OHM POWER RATING 6 VA COVER FINISH CHROME PLATED 115 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer 115-4G5
MINIATURE ADJUSTABLE VOLUME BUZZER TYPE 2-3/16 INCH W X 1-1/8 INCH D X 3-7/16 INCH H SIZE ZINC PLATED (BASE) FINISH RECTANGULAR SHAPE 24 VAC OPERATING VOLTAGE COMMERCIAL, OFFICE, OEM APPLICATION 0.25 AMPERE OPERATING CURRENT 90 DB AT 1 M, 80 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 28 OHM POWER RATING 6 VA COVER FINISH CHROME PLATED 115 MODEL
  • MINIATURE ADJUSTABLE VOLUME BUZZER TYPE
  • 2-3/16 INCH W X 1-1/8 INCH D X 3-7/16 INCH H SIZE
  • ZINC PLATED (BASE) FINISH
  • RECTANGULAR SHAPE
  • 24 VAC OPERATING VOLTAGE
  • COMMERCIAL, OFFICE, OEM APPLICATION
  • 0.25 AMPERE OPERATING CURRENT
  • 90 DB AT 1 M, 80 DB AT 10 FT SOUND INTENSITY
  • DC COIL RESISTANCE 28 OHM
  • POWER RATING 6 VA
  • COVER FINISH CHROME PLATED
  • 115 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audio Transducers and Buzzers
Product Number 115-4G5
Product Name Buzzer
Features VolumeControl
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 599364 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau PAD 10 - Passenger alarm devices for lintel mounting -  - Schaltbau GmbH
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Piezo Buzzers - 7541993P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 30 mm (1.18 inch)
View Details
Piezoelectric Receivers -  - EPCOS AG
Specs
Technology Piezoelectric
Type Receiver
Shape Round
View Details