United Technologies Corporation Assembled Stack Light Unit 113SS-RGA-N5

Description
STEADY LIGHT TYPE 3-1/8 INCH DIA X 10 INCH H SIZE UL 508, CUL APPROVAL 120 VAC OPERATING VOLTAGE SURFACE MOUNTING 0.08 MILLIAMPERE OPERATING CURRENT RED, GREEN, AMBER LENS COLOR 3 LIGHT UNIT(S) MACHLIGHT[R] BRAND POWER RATING 10 W LEAKAGE CURRENT RATING 0.025 MILLIAMPERE LAMP LIFE 1000 HR 113 MODEL
Datasheet
Description
STEADY LIGHT TYPE 3-1/8 INCH DIA X 10 INCH H SIZE UL 508, CUL APPROVAL 120 VAC OPERATING VOLTAGE SURFACE MOUNTING 0.08 MILLIAMPERE OPERATING CURRENT RED, GREEN, AMBER LENS COLOR 3 LIGHT UNIT(S) MACHLIGHT[R] BRAND POWER RATING 10 W LEAKAGE CURRENT RATING 0.025 MILLIAMPERE LAMP LIFE 1000 HR 113 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembled Stack Light Unit - 113SS-RGA-N5 - United Technologies Corporation
Farmington, CT, USA
Assembled Stack Light Unit
113SS-RGA-N5
Assembled Stack Light Unit 113SS-RGA-N5
STEADY LIGHT TYPE 3-1/8 INCH DIA X 10 INCH H SIZE UL 508, CUL APPROVAL 120 VAC OPERATING VOLTAGE SURFACE MOUNTING 0.08 MILLIAMPERE OPERATING CURRENT RED, GREEN, AMBER LENS COLOR 3 LIGHT UNIT(S) MACHLIGHT[R] BRAND POWER RATING 10 W LEAKAGE CURRENT RATING 0.025 MILLIAMPERE LAMP LIFE 1000 HR 113 MODEL
  • STEADY LIGHT TYPE
  • 3-1/8 INCH DIA X 10 INCH H SIZE
  • UL 508, CUL APPROVAL
  • 120 VAC OPERATING VOLTAGE
  • SURFACE MOUNTING
  • 0.08 MILLIAMPERE OPERATING CURRENT
  • RED, GREEN, AMBER LENS COLOR
  • 3 LIGHT UNIT(S)
  • MACHLIGHT[R] BRAND
  • POWER RATING 10 W
  • LEAKAGE CURRENT RATING 0.025 MILLIAMPERE
  • LAMP LIFE 1000 HR
  • 113 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 113SS-RGA-N5
Product Name Assembled Stack Light Unit
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

FB2PST Fireball® Strobe Warning Lights - FB2PST-120M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,CSFM,UL,cUL
View Details
Beacons - 2204994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Color Amber; Amber
View Details
CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details