United Technologies Corporation Assembled Stack Light Unit 108IP-RBA-G1

Description
FLASHING LIGHT, STEADY LIGHT TYPE 3 INCH W X 5-7/8 INCH H SIZE UL 1638, CUL C22.2 APPROVAL 24 VDC OPERATING VOLTAGE INDOOR, INDUSTRIAL, WEATHER PROOF APPLICATION 3/4 INCH CONDUIT MOUNTING NEMA 3R/4X, IP65 ENCLOSURE CLUSTER LED LAMP TYPE 0.055 AMPERE OPERATING CURRENT 307 LUMEN (AMBER LED), 90 LUMEN (BLUE LED), 120 LUMEN (RED LED) LAMP INTENSITY NO AUDIBLE DEVICE TYPE 1 LIGHT UNIT(S) CHAMELEON[R] BRAND LAMP LIFE 120000 HR PLC COMPATIBLE VIBRATION RESISTANT HEAVY DUTY INDUSTRIAL DESIGN 108IP MODEL
Datasheet
Description
FLASHING LIGHT, STEADY LIGHT TYPE 3 INCH W X 5-7/8 INCH H SIZE UL 1638, CUL C22.2 APPROVAL 24 VDC OPERATING VOLTAGE INDOOR, INDUSTRIAL, WEATHER PROOF APPLICATION 3/4 INCH CONDUIT MOUNTING NEMA 3R/4X, IP65 ENCLOSURE CLUSTER LED LAMP TYPE 0.055 AMPERE OPERATING CURRENT 307 LUMEN (AMBER LED), 90 LUMEN (BLUE LED), 120 LUMEN (RED LED) LAMP INTENSITY NO AUDIBLE DEVICE TYPE 1 LIGHT UNIT(S) CHAMELEON[R] BRAND LAMP LIFE 120000 HR PLC COMPATIBLE VIBRATION RESISTANT HEAVY DUTY INDUSTRIAL DESIGN 108IP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Assembled Stack Light Unit - 108IP-RBA-G1 - United Technologies Corporation
Farmington, CT, USA
Assembled Stack Light Unit
108IP-RBA-G1
Assembled Stack Light Unit 108IP-RBA-G1
FLASHING LIGHT, STEADY LIGHT TYPE 3 INCH W X 5-7/8 INCH H SIZE UL 1638, CUL C22.2 APPROVAL 24 VDC OPERATING VOLTAGE INDOOR, INDUSTRIAL, WEATHER PROOF APPLICATION 3/4 INCH CONDUIT MOUNTING NEMA 3R/4X, IP65 ENCLOSURE CLUSTER LED LAMP TYPE 0.055 AMPERE OPERATING CURRENT 307 LUMEN (AMBER LED), 90 LUMEN (BLUE LED), 120 LUMEN (RED LED) LAMP INTENSITY NO AUDIBLE DEVICE TYPE 1 LIGHT UNIT(S) CHAMELEON[R] BRAND LAMP LIFE 120000 HR PLC COMPATIBLE VIBRATION RESISTANT HEAVY DUTY INDUSTRIAL DESIGN 108IP MODEL
  • FLASHING LIGHT, STEADY LIGHT TYPE
  • 3 INCH W X 5-7/8 INCH H SIZE
  • UL 1638, CUL C22.2 APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • INDOOR, INDUSTRIAL, WEATHER PROOF APPLICATION
  • 3/4 INCH CONDUIT MOUNTING
  • NEMA 3R/4X, IP65 ENCLOSURE
  • CLUSTER LED LAMP TYPE
  • 0.055 AMPERE OPERATING CURRENT
  • 307 LUMEN (AMBER LED), 90 LUMEN (BLUE LED), 120 LUMEN (RED LED) LAMP INTENSITY
  • NO AUDIBLE DEVICE TYPE
  • 1 LIGHT UNIT(S)
  • CHAMELEON[R] BRAND
  • LAMP LIFE 120000 HR
  • PLC COMPATIBLE
  • VIBRATION RESISTANT HEAVY DUTY INDUSTRIAL DESIGN
  • 108IP MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 108IP-RBA-G1
Product Name Assembled Stack Light Unit
Mounting Conduit
Unlock Full Specs
to access all available technical data

Similar Products

225XST Electraray® Hazardous Location Strobe Warning Lights - 225XST-012-024M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL,NSF
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Sounder Beacons - 1974653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fixed
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details